EN
  • EN
  • DE

D-B560C-13-F

Part No D-B560C-13-F
Manufacturer Diodes Incorporated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055226-D-B560C-13-F
Categories OEM Parts(C-E)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D-B560C-13-F CAD Model

Description

Product Overview: D-B560C-13-F from Diodes Incorporated

The D-B560C-13-F is a high-quality Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is engineered to offer efficient low voltage drop and high current capability, making it an excellent choice for a wide range of applications, including power supply, converter, and high-frequency circuits.

Key Features

  • Low Forward Voltage Drop: The D-B560C-13-F exhibits a low forward voltage drop, which enhances the overall efficiency of the applications it is used in by reducing power loss during conduction.
  • High Current Capability: With its ability to handle high currents, this device is suitable for applications requiring robust current handling capabilities without compromising performance.
  • Guard Ring Die Construction: The inclusion of a guard ring die construction offers transient protection and ensures a long operational life by enhancing the reliability of the device.
  • High Surge Capability: This rectifier can withstand high surge currents, which is crucial for applications that may experience sudden surges in power.
  • RoHS Compliant: The D-B560C-13-F is RoHS compliant, ensuring that it meets the environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The versatility of the D-B560C-13-F allows it to be used in various applications, including but not limited to:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Product Specifications

The D-B560C-13-F is provided in a DO-201AD package, which is known for its robustness and ease of mounting on printed circuit boards. The device has a maximum average rectified current of 5A and a peak reverse voltage of 60V. Its operating junction temperature range is from -65°C to 125°C, accommodating a wide range of environmental conditions.

With its combination of efficiency, reliability, and compliance with environmental standards, the D-B560C-13-F is an ideal choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess