EN
  • EN
  • DE

BCW60ATA

Part No BCW60ATA
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Collector Base Voltage (VCBO) 32 V
Collector Emitter Voltage (VCEO) 32 V
Element Configuration Single
Emitter Base Voltage (VEBO) 5 V
Gain Bandwidth Product 250 MHz
Max Collector Current 200 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Polarity NPN
RoHS Non-Compliant
Win Source Part Number 1048928-BCW60ATA
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCW60ATA CAD Model

Description

Product Overview: BCW60ATA - Diodes Incorporated

The BCW60ATA is a high-performance, small signal NPN bipolar transistor from Diodes Incorporated, designed for use in a vast array of electronic applications. This versatile transistor is well-suited for amplification and switching applications, making it a staple in the design of modern electronic circuits.

Key Features

  • High Current Gain Bandwidth Product: This transistor offers a high fT of 150MHz, providing excellent frequency response for amplification of high-speed signals.
  • Low Noise: The BCW60ATA has been engineered to have low noise figures, which makes it ideal for audio applications and signal processing where clarity is paramount.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of 32V, it can operate at relatively low voltages, making it suitable for battery-powered devices and low-voltage circuits.
  • Surface-Mount Package: Enclosed in a SOT-23 package, the BCW60ATA is designed for automated surface-mount assembly processes, saving space on PCBs and facilitating miniaturization of electronic devices.

Applications

The BCW60ATA is incredibly versatile and can be used in various applications, including:

  • General-purpose amplification
  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BCW60ATA is no exception. It is produced to meet high industry standards for reliability and performance. The device is RoHS compliant, ensuring it meets current environmental standards by avoiding the use of hazardous substances.

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 32V
Collector-Base Voltage (VCBO) 50V
Emitter-Base Voltage (VEBO) 5V
Collector Current - Continuous (IC) 100mA
Power Dissipation (Pd) 250mW
DC Current Gain (hFE) 100 to 600
Transition Frequency (fT) 150MHz

For engineers and designers looking for a reliable and efficient NPN transistor, the BCW60ATA from Diodes Incorporated stands out as a go-to component, offering a blend of performance, versatility, and quality.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess