EN
  • EN
  • DE

MP7-51004

Part No MP7-51004
Manufacturer Vicor Corporation
Catalog AC DC Configurable Power Supplies (Factory Assembled)
Description MEGA-3, 7 OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Configurable Power Supplies (Factory Assembled)
Mfr Vicor Corporation
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
California Prop 65 Warning Information
Win Source Part Number 1080011-MP7-51004
Ultra Librarian 3D Model Ultra Librarian MP7-51004 CAD Model

Description

The 1080011-MP7-51004 is an AC DC Configurable Power Supply component manufactured by Vicor Corporation.

  • Category: Power Supplies - External/Internal (Off-Board)
  • Product Line: Obsolete
  • Package Type: bulk
  • Package: 1 piece
  • ECCN: OBSOLETE
  • California Prop 65: warning information is provided

You May Also Be Interested in

Vicor Corporation
PFC MINI
Need more? Email Us
Vicor Corporation
VCAD:VA-K2197289
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us
Vicor Corporation
PFC MICROS ROHS
Need more? Email Us
Vicor Corporation
VCAD:VA-D2150624
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us
Vicor Corporation
PFC MINI ROHS
Need more? Email Us
Vicor Corporation
VCAD:VA-D2308620
Need more? Email Us
Vicor Corporation
PFC MINI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess