EN
  • EN
  • DE

SSP3N60

Part No SSP3N60
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096313-SSP3N60
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSP3N60 CAD Model

Description

The SSP3N60, manufactured by Fairchild/ON Semiconductor, is a high-voltage N-channel MOSFET designed for high-efficiency switching applications. It balances switching performance and conduction losses, making it suitable for power supplies, motor control, and lighting systems. Key features include its high voltage capability, low gate charge, and robust avalanche energy.

Applications:

  • Power Supplies: Used in switch-mode power supplies (SMPS) as the primary switching element.
  • Motor Control: Drives DC motors in industrial and consumer applications.
  • Lighting Applications: Employed in electronic ballasts for fluorescent lamps and LED lighting systems.
  • Uninterruptible Power Supplies (UPS): Serves as the switching element in UPS systems.
  • High Voltage Inverters: Used in high voltage DC-AC inverters.

Features:

  • N-Channel MOSFET: Provides efficient switching performance.
  • High Voltage Capability: Can handle high voltage applications up to 600V.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching operations.
  • Robust Avalanche Energy: Withstands high energy pulses during switching transitions.

Benefits:

  • High Efficiency: Minimizes power losses in switching applications.
  • Reliable Performance: Provides stable and reliable operation in harsh environments.
  • Simplified Circuit Design: Reduces the complexity of circuit designs.
  • Improved System Performance: Enhances overall system performance with fast switching speeds.
  • Cost-Effective Solution: Offers a cost-effective solution for high voltage switching applications.

Technical Specifications: The SSP3N60 typically features a drain-source voltage (VDS) of 600V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) of 3A. The on-resistance (RDS(on)) is typically around 3 ohms at a gate-source voltage of 10V. The total gate charge (Qg) is typically around 10 nC. It comes in a TO-220 package. Consult the official datasheet for precise specifications.

In summary, the SSP3N60 from Fairchild/ON Semiconductor is a high-performance N-channel MOSFET suitable for a wide range of high voltage switching applications. Its high voltage capability, low gate charge, and robust avalanche energy make it an excellent choice for power supplies, motor control, and lighting systems, particularly in applications requiring a lower current rating compared to the SSP12N60B.

You May Also Be Interested in

Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess