EN
  • EN
  • DE

BAS16TW

Part No BAS16TW
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description SURFACE MOUNT FAST SWITCHING DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151344-BAS16TW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS16TW CAD Model

Description

Product Overview: BAS16TW - High-Speed Switching Diode

The BAS16TW from Diodes Incorporated is a high-speed switching diode that offers excellent performance for a wide range of applications. This diode is designed to meet the needs of modern high-speed switching circuits, making it an ideal choice for high-frequency operations. With its compact SOT-323 package, the BAS16TW is perfect for space-constrained applications, while still providing the reliability and efficiency expected from Diodes Incorporated products.

Key Features

  • Low Capacitance: The BAS16TW boasts a low total capacitance (Ct), typically around 2pF, which is essential for high-speed switching applications where minimal charge storage is crucial for fast turn-off times.
  • High-Speed Operation: This diode is characterized by its fast switching speed, with a reverse recovery time (trr) typically less than 6ns, enabling quick transitions and efficient operation in high-frequency circuits.
  • High Reverse Voltage: With a maximum repetitive reverse voltage (Vrrm) of 75V, the BAS16TW can handle significant voltage levels, making it suitable for a variety of electronic designs.
  • Low Forward Voltage Drop: A low forward voltage drop (Vf) reduces power loss and improves efficiency, which is particularly beneficial in battery-powered devices where energy conservation is critical.
  • Surface-Mount Package: The small SOT-323 package is designed for automated surface-mount assembly processes, offering ease of integration into PCB designs.

Applications

The BAS16TW is versatile and can be used in numerous applications, including:

  • High-speed switching circuits
  • Logic level conversion
  • Wave shaping
  • Pulse generation
  • Digital circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BAS16TW is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. Whether used in consumer electronics, automotive systems, or industrial equipment, the BAS16TW provides designers with a robust switching diode solution that they can depend on.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure optimal usage of the BAS16TW in their specific design projects.

You May Also Be Interested in

Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,315+ $0.0216 $50.0040
5,620+ $0.0178 $100.0360
8,725+ $0.0172 $150.0700
11,980+ $0.0167 $200.0660
15,530+ $0.0161 $250.0330
20,835+ $0.0144 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess