Products specifications Report Issue?

Manufacturer ZP Semiconductor
Win Source Part Number 1161591-CJ3401
Manufacturer Homepage zpsemi.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CJ3401 CAD Model

Description

The CJ3401 is a P-Channel enhancement mode MOSFET produced by ZP Semiconductor. This transistor is designed for low voltage applications such as power management in portable devices. It is commonly found in battery-powered systems and load switching applications.

Applications

  • Battery Management Systems: Used for charging and discharging control in lithium-ion and other battery types.
  • Load Switching: Controls power delivery to various circuits in electronic devices.
  • DC-DC Converters: Acts as a switching element to regulate voltage levels.
  • Power Management in Portable Devices: Found in smartphones, tablets, and laptops for efficient power distribution.

Features

  • P-Channel MOSFET: Operates with a negative gate-source voltage.
  • Enhancement Mode: Requires a gate voltage to create a channel for conduction.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Low Gate Threshold Voltage: Allows operation with low voltage logic signals.
  • Small Footprint: Available in compact packages for space-constrained applications.

Benefits

  • Improved Battery Life: Due to low RDS(on), power loss is minimized, extending battery life in portable devices.
  • Efficient Power Management: Enables precise control of power distribution, optimizing system performance.
  • Reduced Heat Dissipation: Lower RDS(on) contributes to less heat generation, enhancing reliability.
  • Simplified Circuit Design: Low gate threshold voltage allows direct drive from low-voltage logic circuits.
  • Space Saving: Compact package reduces the overall size of the electronic device.

Additional Details

The CJ3401 typically features a voltage rating of -30V and a continuous drain current (ID) of around -4.2A. Its low gate charge contributes to faster switching speeds. The device's RDS(on) value is a critical parameter, often specified at different gate-source voltages (VGS), and usually measures in the tens of milliohms. The available packages usually include SOT-23. Always refer to the manufacturer's datasheet for detailed specifications, including operating temperature range, maximum ratings, and thermal characteristics.

Proper thermal management is essential to maximize device performance and reliability. Ensure that the device is adequately cooled, especially when operating at high current levels. Consideration should be given to the PCB layout and the use of heat sinks or thermal vias to dissipate heat effectively. The datasheet provides guidelines for thermal design and recommended operating conditions.

You May Also Be Interested in

Panasonic
High Frequency Use (Non Magnetic Core) RF, RE, ND, NC, NA RoHS compliant
Need more? Email Us
ECAD model for ELJRF16NGFB
Vishay
Silicon Epitaxial Planar Z-Diodes
Need more? Email Us
ECAD model for BZX85B30
DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Surface MountSchottky Barrier Rectifier
Lowest to $0.0258
ECAD model for DS24W
Shenzhen Bencent Electronics Co., Ltd.
Ultra low capacitance - 1.5pF maximum
Lowest to $0.0308
ECAD model for BV05C
Vishay
Silicon Epitaxial Planar Z-Diodes
Need more? Email Us
ECAD model for BZX85B24
NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 300mW Automotive 6-Pin TSSOP / PNP matched double transistor
Lowest to $0.0243
ECAD model for BCM857BS
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.6477
ECAD model for DTA115EE
DONGGUAN YOU FENG WEI ELECTRONICS CO., LTD
Surface Mount Schottky Barrier Rectifier
Lowest to $0.0092
ECAD model for DS14W
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER
Need more? Email Us
ECAD model for ES1GF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention