EN
  • EN
  • DE

ESD8V0L1B-02LRH

Part No ESD8V0L1B-02LRH
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Low Capacitance TVS Diode / ESD Suppressor Diode TVS Bi-Dir 14V 2-Pin TSLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1172668-ESD8V0L1B-02LRH
Manufacturer Homepage www.infineon.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ESD8V0L1B-02LRH
Introduction Date February 02, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ESD8V0L1B-02LRH CAD Model

Description

The ESD8V0L1B-02LRH is a bidirectional Electrostatic Discharge (ESD) protection diode from Infineon Technologies. It is designed to safeguard sensitive electronic components from damage caused by ESD strikes, Electrical Fast Transients (EFT), and surge events. This diode offers a low clamping voltage and fast response time, making it suitable for protecting high-speed data lines and interfaces.

Applications

  • USB interfaces: Protection for USB 2.0, USB 3.0, and USB 3.1 data lines.
  • HDMI interfaces: Safeguarding HDMI ports in TVs, monitors, and other multimedia devices.
  • Ethernet ports: Protecting Ethernet transceivers from ESD and surge events.
  • Antenna interfaces: Protection for wireless communication devices, including smartphones and tablets.
  • General I/O ports: Safeguarding microcontroller and microprocessor I/O pins.

Features

  • Bidirectional ESD protection: Protects against both positive and negative ESD strikes.
  • Low clamping voltage: Limits the voltage seen by the protected device during an ESD event.
  • Fast response time: Quickly clamps the voltage to protect against fast transient events.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • Small package size: Available in a small SOT-23 package for space-constrained applications.
  • Lead-free and RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Improved system reliability: Prevents ESD-related failures in electronic devices.
  • Reduced warranty costs: Minimizes the risk of product returns due to ESD damage.
  • Enhanced product performance: Protects sensitive components from signal degradation.
  • Increased design flexibility: Small package size allows for easy integration into various applications.
  • Compliance with industry standards: Meets ESD protection requirements for various applications.

Additional Details

The ESD8V0L1B-02LRH has a typical breakdown voltage of 8V and a dynamic resistance of typically 0.3 Ohms. It is designed to meet or exceed the IEC 61000-4-2 standard for ESD immunity, providing robust protection against electrostatic discharge events. The device's low capacitance also makes it suitable for high-speed data applications without significantly impacting signal integrity. The SOT-23 package enables easy mounting on printed circuit boards and contributes to the overall miniaturization of electronic devices. It is specifically designed for applications where board space is at a premium. The bidirectional functionality means that the single component can protect in both forward and reverse directions, simplifying design and reducing component count.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,635+ $0.0439 $115.6765
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,000 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess