EN
  • EN
  • DE

AZ7042RTR-E1

Part No AZ7042RTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.2V 1 Open Collector 4-Pin(3+Tab) SOT-89 T/R / IC RESET GENERATOR SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Voltage - Threshold 4.2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89
Win Source Part Number 048761-AZ7042RTR-E1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AZ7042
Introduction Date November 22, 2002
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian AZ7042RTR-E1 CAD Model

Description

The AZ7042RTR-E1 is a robust and high-performance device from Diodes Incorporated, designed to cater to a wide array of applications in the modern electronics industry. This precision product is engineered to deliver reliable and efficient performance, making it an ideal choice for designers looking for quality and durability.

Key Features

  • High Accuracy: The AZ7042RTR-E1 boasts exceptional accuracy, ensuring that its performance is consistent and reliable, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power draw, contributing to extended battery life in portable applications and reduced energy costs in stationary setups.
  • Stable Operation: Stability is a hallmark of the AZ7042RTR-E1, providing steady operation over a wide range of temperatures and conditions. This stability is crucial for applications that demand consistent performance without interruption.
  • Compact Form Factor: The small footprint of the AZ7042RTR-E1 makes it an excellent choice for space-constrained applications, allowing designers to minimize PCB size without compromising on performance.

Applications

The versatility of the AZ7042RTR-E1 allows it to be used across various sectors, including but not limited to:

  • Portable and wearable technology
  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Power management systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AZ7042RTR-E1 is no exception. Each device is manufactured using high-standard processes, ensuring that it meets rigorous industry specifications for quality and reliability. Customers can trust this product to perform consistently over its intended lifespan, even in the most demanding conditions.

Environmental Compliance

The AZ7042RTR-E1 is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances, making it a safer choice for both consumers and the environment.

Whether you are developing a cutting-edge portable device or a robust industrial system, the AZ7042RTR-E1 from Diodes Incorporated offers the performance, reliability, and quality you need to bring your projects to life.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2853 $51.3540
430+ $0.2341 $100.6630
665+ $0.2268 $150.8220
915+ $0.2195 $200.8425
1,180+ $0.2121 $250.2780
1,580+ $0.1902 $300.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess