EN
  • EN
  • DE

AZ6208BMTR

Part No AZ6208BMTR
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description REVERSIBLE MOTOR DRIVER / Motor Driver 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 228486-AZ6208BMTR
Popularity Medium
Supply and Demand Status Balance
Family Name AZ6208B
Introduction Date October 14, 2002
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AZ6208BMTR CAD Model

Description

Introducing the AZ6208BMTR Voltage Regulator by Diodes Incorporated

The AZ6208BMTR is a high-performance, low-dropout linear voltage regulator designed by the reputable semiconductor manufacturer, Diodes Incorporated. This precision device is tailored to deliver a stable and reliable power supply in a wide array of electronic applications. Its compact surface-mount package makes it an ideal solution for space-constrained designs.

Key Features:

  • Output Voltage: The AZ6208BMTR provides a fixed output voltage, ensuring a stable and consistent power supply for sensitive electronic circuits.
  • High Accuracy: With excellent regulation capabilities, this voltage regulator maintains output accuracy, which is critical for the performance of the end application.
  • Low Dropout: Its low dropout feature allows the regulator to continue delivering a regulated output voltage even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thereby ensuring long-term reliability and safety in operation.
  • Current Limiting: The AZ6208BMTR incorporates current limiting features to protect the regulator and the load from damage due to excessive current.
  • Package: The regulator comes in a small and efficient surface-mount package, making it suitable for high-density circuit boards.

Applications:

The AZ6208BMTR voltage regulator is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Portable and Battery-Powered Devices
  • Microprocessor/Microcontroller Power Supplies
  • Wireless Communication Equipment
  • Power Management Circuits

Conclusion:

The AZ6208BMTR from Diodes Incorporated is a robust and reliable voltage regulator that offers precision, low dropout, and thermal protection, making it a top choice for engineers and designers looking to enhance the performance and stability of their electronic systems. Its suitability for a broad range of applications and compact packaging further underscores its utility in modern electronics design.

You May Also Be Interested in

Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
EPCOS (TDK)
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess