EN
  • EN
  • DE
  • IT

QMV155B

Part No QMV155B
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 285983-QMV155B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QMV155B CAD Model

Description

The QMV155B is a Hall-effect latch from Allegro MicroSystems, designed for speed sensing, revolution counting, and proximity detection. It is a robust and reliable solution for applications requiring precise and consistent switching performance over a wide operating temperature and voltage range.

Applications

  • Brushless DC (BLDC) motor commutation
  • Speed sensing in automotive systems (e.g., Anti-lock Braking Systems (ABS), transmission speed sensors)
  • Industrial equipment: position and speed detection
  • Magnetic encoding
  • Proximity detection

Features

  • Single-chip Hall-effect latch
  • Superior temperature stability
  • Operation from 3.8 V to 24 V
  • Reverse battery protection
  • Solid-state reliability
  • Small size
  • High sensitivity

Benefits

  • Precise Switching: Provides reliable and consistent switching points for accurate speed and position sensing.
  • Robust Performance: Operates reliably across a broad temperature and voltage range, ensuring consistent performance in harsh environments.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design and reducing overall system cost.
  • Enhanced Reliability: Solid-state design eliminates mechanical wear, providing long-term reliability and reducing maintenance requirements.
  • Compact Size: Small package size enables integration into space-constrained applications.

Additional Details

The QMV155B Hall-effect latch incorporates advanced temperature compensation circuitry to minimize the effects of temperature variations on switch points. It features a built-in regulator for stable operation over a wide voltage range. The open-collector output is easily interfaced with a variety of electronic circuits.

Technical Specifications:

  • Supply Voltage: 3.8 V to 24 V
  • Operating Temperature Range: -40°C to +150°C
  • Output Type: Open Collector
  • Package: SIP (Single Inline Package)
  • Magnetic Sensitivity: Typically operates at 50 Gauss

When selecting a Hall-effect latch, factors such as magnetic sensitivity, operating temperature range, and supply voltage should be considered to ensure optimal performance in the target application. The QMV155B is a versatile solution that meets the needs of a wide range of automotive and industrial applications.

You May Also Be Interested in

Zilog
Need more? Email Us
Qualcomm
Lowest to $2.7280
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1821
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess