The AS358BGTR-G1 is a high-performance, dual operational amplifier (op-amp) produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This precision op-amp is designed for a wide range of applications, from consumer electronics to industrial automation systems. With its low power consumption and high accuracy, the AS358BGTR-G1 is particularly well-suited for battery-powered devices and sensitive instrumentation that require efficient power management and reliable performance.
Key Features
- Low Power Consumption: The AS358BGTR-G1 is optimized for low voltage operation, making it ideal for portable and battery-operated devices where power efficiency is crucial.
- Dual Operational Amplifier: With two op-amps in one package, it allows for compact circuit designs and reduces the number of components required on a PCB.
- Wide Operating Voltage Range: This op-amp supports a broad range of supply voltages, enhancing its versatility in different circuit configurations.
- High Stability: The AS358BGTR-G1 offers excellent stability over temperature variations, ensuring consistent performance across diverse operating conditions.
- Low Offset Voltage: Minimized input offset voltage enables accurate signal amplification, making it suitable for precision applications.
Applications
The versatility of the AS358BGTR-G1 allows it to be used in a variety of applications, including:
- Audio Processing Equipment
- Sensor Signal Conditioning
- Analog Filters
- Data Acquisition Systems
- Power Supply Control
- Automotive Electronics
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (Min) |
3V |
| Supply Voltage (Max) |
32V |
| Operating Temperature Range |
-40°C to +105°C |
| Package / Case |
TSSOP-8 |
In conclusion, the AS358BGTR-G1 from Diodes Incorporated is a reliable and efficient solution for designers looking for a dual operational amplifier with low power consumption and high precision. Its robust design and flexible operating characteristics make it an excellent choice for a multitude of electronic applications.