EN
  • EN
  • DE

APM8600FB-7

Part No APM8600FB-7
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Chargers
Description SINGLE CELL LINEAR LITHIUM BATTERY CHARGER WITH 28V OVP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Reel - TR
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Voltage Supply MAX 7V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-UFDFN Exposed Pad
Manufacturer Package 14-UDFN3030 (3x3)
RoHS State Request Verification
Win Source Part Number 1146536-APM8600FB-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name APM8600
Introduction Date December 15, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian APM8600FB-7 CAD Model

Description

Introducing the APM8600FB-7 Power Management IC by Diodes Incorporated

The APM8600FB-7 is a cutting-edge power management integrated circuit (PMIC) designed by Diodes Incorporated, a leader in high-quality semiconductor products. This versatile and efficient IC is specifically engineered to cater to a wide array of applications, including but not limited to portable devices, consumer electronics, and industrial systems.

At the heart of the APM8600FB-7 is its robust design that ensures reliable performance even under varying voltage conditions. It is capable of providing stable power management solutions, making it an ideal choice for designers looking to enhance the power efficiency of their systems. The APM8600FB-7 boasts a compact form factor, housed in a space-saving package that is perfect for modern electronic devices where board space is at a premium.

Key Features:

  • High Efficiency: The APM8600FB-7 is built to optimize power usage, reducing energy wastage and heat generation, thereby extending the battery life of portable devices.
  • Integrated Functions: This PMIC integrates multiple functions into a single chip, simplifying design complexity and reducing the need for additional components.
  • Voltage Regulation: It offers precise voltage regulation capabilities, ensuring that connected components receive a stable power supply for consistent performance.
  • Thermal Management: The APM8600FB-7 is equipped with thermal protection features to safeguard the IC and connected components from overheating.

Diodes Incorporated's commitment to quality is evident in the APM8600FB-7, which is manufactured to the highest standards. The device is designed for easy integration into existing and new designs, providing a reliable power management solution that can adapt to the needs of a dynamic market. Whether it's for smartphones, tablets, or industrial control systems, the APM8600FB-7 is tailored to deliver outstanding performance and durability.

With its advanced features and proven reliability, the APM8600FB-7 from Diodes Incorporated stands out as a superior choice for designers and engineers looking to enhance the power efficiency and performance of their products. Embrace the future of power management with the APM8600FB-7, and experience the difference in your electronic applications.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess