EN
  • EN
  • DE

AP74700QW6-7

Part No AP74700QW6-7
Manufacturer Diodes Incorporated
Catalog PMIC - OR Controllers, Ideal Diodes
Description LOAD SWITCH SOT26 T&R 3K / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 1.4 µs
Delay Time - OFF 450 ns
Current - Supply 80 µA
Voltage - Supply 3.2V ~ 65V
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-26
Base Product Number AP74700
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349090-AP74700QW6-7
Ultra Librarian 3D Model Ultra Librarian AP74700QW6-7 CAD Model

Description

The AP74700QW6-7 is a high-performance, integrated circuit brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. Designed to cater to a wide range of applications, this product stands out for its reliability, efficiency, and versatility.

Key Features

  • High Efficiency: The AP74700QW6-7 is engineered to provide optimal performance while maintaining high energy efficiency, making it suitable for power-sensitive applications.
  • Robust Power Handling: This component is capable of handling significant power levels, ensuring stable operation under various conditions.
  • Compact Design: With its small footprint, the AP74700QW6-7 is ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Thermal Management: The device features excellent thermal performance, which contributes to its long-term reliability and extends the lifespan of the end product.
  • Low Standby Power: It is designed to consume minimal power when in standby mode, which is crucial for battery-powered devices and contributes to energy savings.

Applications

The versatility of the AP74700QW6-7 allows it to be used across various sectors. Some of the common applications include:

  • Power management solutions
  • Portable electronic devices
  • Telecommunication equipment
  • Computing devices
  • Industrial systems

Quality and Reliability

Diodes Incorporated ensures that the AP74700QW6-7 meets the highest standards of quality and reliability. Each component undergoes rigorous testing and quality assurance processes to guarantee its performance in even the most demanding situations.

Environmental Compliance

Committed to environmental sustainability, the AP74700QW6-7 complies with international environmental standards, ensuring that it is a responsible choice for manufacturers looking to reduce their ecological footprint.

Ordering Information

The product is available in various packaging options to meet different manufacturing requirements. For detailed ordering and pricing information, customers are encouraged to contact Diodes Incorporated or its authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $5.3642
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $6.2254
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8732
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,945 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess