EN
  • EN
  • DE

AP4340LNTR-G1

Part No AP4340LNTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC ACDC PSR ACCEL SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications PSR Accelerator
Operating Supply Current 240μA
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1017764-AP4340LNTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP4340LNTR-G1 CAD Model

Description

Product Overview: AP4340LNTR-G1 from Diodes Incorporated

The AP4340LNTR-G1 is a highly efficient, integrated power management IC designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This advanced chip is particularly suitable for compact and energy-sensitive applications due to its impressive power regulation capabilities and compact form factor.

Key Features

  • Dual-Channel Operation: The AP4340LNTR-G1 incorporates two independent operational amplifiers (op-amps), making it versatile for various dual-channel applications or complex single-channel requirements.
  • Low Quiescent Current: With an ultra-low quiescent current, this device is an excellent choice for battery-powered devices, ensuring minimal power consumption during idle states and prolonging battery life.
  • Wide Supply Voltage Range: The device supports a broad range of supply voltages, typically from 1.8V to 5.5V, providing flexibility in various system designs and ensuring compatibility with a wide array of power sources.
  • High Precision: Accuracy is paramount in power management, and the AP4340LNTR-G1 offers high precision with a low input offset voltage, which is critical for sensitive analog circuits.
  • Stable Performance: The device is designed to operate stably with capacitive loads, ensuring reliable performance across different applications and conditions.
  • Extended Temperature Range: It is operational over an extended temperature range, making it suitable for industrial and automotive applications that may experience harsh environmental conditions.

Applications

The AP4340LNTR-G1 is utilized in a variety of electronic applications. Its dual-channel configuration and low power consumption make it ideal for portable and wearable devices, while its precision and stability are well-suited for control systems, sensor interfaces, and power supply modules. Additionally, its robust temperature performance allows for its use in automotive electronics and industrial equipment.

Package and Availability

This component is offered in a compact, surface-mount package, which is designed to be easily integrated into a wide range of electronic assemblies. The AP4340LNTR-G1 is available in tape and reel format for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

With its combination of dual-channel flexibility, energy efficiency, and reliable performance, the AP4340LNTR-G1 from Diodes Incorporated stands out as a smart choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2090 $58.5200
675+ $0.1716 $115.8300
1,045+ $0.1661 $173.5745
1,440+ $0.1608 $231.5520
1,860+ $0.1555 $289.2300
2,490+ $0.1393 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess