EN
  • EN
  • DE

AD9233-125EBZ

Part No AD9233-125EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVALUATION FOR AD9233
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Package Box
Product Status Active
Number of A/D Converters 1
Number of Bits 12
Sampling Rate (Per Second) 125M
Data Interface Serial
Input Range 1 ~ 2Vpp
Power (Typ) @ Conditions 455mW @125MSPS
Utilized IC / Part AD9233
Supplied Contents Board(s), Power Supply
Base Product Number AD9233
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8473.30.1180
Win Source Part Number 859803-AD9233-125EBZ
Ultra Librarian 3D Model Ultra Librarian AD9233-125EBZ CAD Model

Description

AD9233-125EBZ - High-Speed ADC Evaluation Board from Analog Devices Inc.

The AD9233-125EBZ is a cutting-edge evaluation board designed to showcase the performance of the AD9233 Analog-to-Digital Converter (ADC) chip from Analog Devices Inc. This evaluation board facilitates the testing and development of systems that require high-speed data acquisition and signal processing.

Key Features:

  • High-Speed ADC: The AD9233 is a 12-bit ADC with a sampling rate of up to 125MSPS (Mega Samples Per Second), providing high-speed data conversion with excellent dynamic performance.
  • Input Flexibility: The evaluation board supports a wide range of input frequencies and amplitudes, making it versatile for various applications.
  • Reference Design: Users can leverage the design as a reference to streamline their own system development, reducing time-to-market.
  • Easy-to-Use: The AD9233-125EBZ is user-friendly and comes with comprehensive documentation, making it accessible for both beginners and experienced engineers.
  • Software Support: The board is supported by a suite of software tools that enable users to capture data, perform analysis, and adjust settings for optimal performance.

Applications:

The AD9233-125EBZ is ideal for a variety of high-speed signal processing applications, including:

  • Medical Imaging Systems
  • Communication Systems
  • Radar and Satellite Receivers
  • Test and Measurement Equipment

Technical Specifications:

Parameter Value
ADC Resolution 12-bit
Sampling Rate Up to 125MSPS
Input Frequency Range DC to Intermediate Frequencies
Power Supply Single 3.3V Supply

The AD9233-125EBZ evaluation board is an excellent choice for engineers looking to evaluate the AD9233 ADC or to develop high-speed data acquisition systems with reliable and accurate performance.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR ADS1271
Lowest to $100.8639
Texas Instruments
EVAL MODULE ADS8688A
Lowest to $7.5013
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS7945
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1244
Lowest to $3.3013
Analog Devices Inc.
BOARD EVAL SAMPLING ADC AD677
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1256
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1247
Need more? Email Us
Texas Instruments
KIT PERFORMANCE DEMO FOR ADS1115
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess