The AP4320AK6TR-G1 is a high-performance, precision voltage reference module from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Adjustable Output: This device offers an adjustable output voltage that can be set to any value between Vref (approximately 1.24 volts) and 18 volts with two external resistors.
- Low Temperature Coefficient: It features a low temperature coefficient, ensuring stable performance across a wide range of operating temperatures.
- High Precision: The AP4320AK6TR-G1 boasts high precision with a typical output voltage tolerance of ±0.5%.
- Low Dynamic Output Impedance: Its low dynamic output impedance provides a stable output voltage even with varying loads.
- Wide Operating Current Range: The device operates over a wide current range from 50 µA to 20 mA, making it versatile for different applications.
- Extended Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to +85°C.
Applications
The AP4320AK6TR-G1 is suitable for a variety of applications, including:
- Power supplies
- Battery chargers
- Data converters
- Instrumentation
- Portable electronics
- Medical devices
Product Specifications
| Parameter |
Value |
| Package |
SOT-23-6 |
| Output Voltage |
Adjustable (1.24V to 18V) |
| Initial Accuracy |
±0.5% |
| Temperature Coefficient |
Typically 50 ppm/°C |
| Operating Current |
50 µA to 20 mA |
| Operating Temperature |
-40°C to +85°C |
With its robust design and high reliability, the AP4320AK6TR-G1 is an excellent choice for engineers and designers looking for a stable voltage reference source for their advanced electronic systems.