EN
  • EN
  • DE

NC7SZ157P6X-L22347

Part No NC7SZ157P6X-L22347
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001252-NC7SZ157P6X-L22347
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Logic Signal Switches, Multiplexers, Decoders
Series 7SZ
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Multiplexer
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian NC7SZ157P6X-L22347 CAD Model

Description

The NC7SZ157P6X-L22347 is a high-performance, single 2-input multiplexer from ON Semiconductor, designed to address the needs of modern electronics where space and power efficiency are crucial. This multiplexer is part of ON Semiconductor's 7SZ series, which is renowned for its ultra-high speed and low power consumption.

Key Features

  • Space-Saving Design: The product comes in a compact MicroPak™ package, which is ideal for space-constrained applications.
  • Low Power Consumption: It operates with a very low static power consumption, making it suitable for battery-operated devices.
  • High-Speed Operation: The NC7SZ157P6X-L22347 is designed for high-speed multiplexing, which makes it a perfect choice for high-performance systems.
  • Wide Voltage Range: The device can function over a broad VCC range of 1.65V to 5.5V, providing design flexibility across various logic levels.
  • Industrial Operating Temperature: It is capable of operating within an industrial temperature range of -40°C to 85°C, ensuring reliability in challenging environments.

Applications

The NC7SZ157P6X-L22347 is versatile and can be used in a wide array of applications. Some of the common applications include:

  • Signal gating
  • Data routing
  • Function generation
  • Logic signal switching
  • Communication systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NC7SZ157P6X-L22347 is manufactured under strict quality control standards, ensuring high reliability and performance consistency. It is RoHS compliant, indicating a commitment to environmental sustainability by avoiding the use of hazardous substances.

Technical Specifications

Parameter Value
Package Type MicroPak™
Operating Temperature -40°C to 85°C
VCC Range 1.65V to 5.5V
RoHS Compliant Yes

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
825+ $0.0607 $50.0775
2,005+ $0.0499 $100.0495
3,110+ $0.0483 $150.2130
4,285+ $0.0467 $200.1095
5,535+ $0.0452 $250.1820
7,410+ $0.0405 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,471 pieces
MOQ: 825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess