EN
  • EN
  • DE

AP4305UKTR-G1

Part No AP4305UKTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC CURR SENSE 1 CIRCUIT SOT23-6 / Adapters, Battery Chargers PMIC SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Applications Adapters, Battery Chargers
Current - Supply 500µA
Voltage - Supply 2.5V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number AP4305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names AP4305UKTR-G1DI
Standard Package 3,000
Win Source Part Number 1117570-AP4305UKTR-G1
Ultra Librarian 3D Model Ultra Librarian AP4305UKTR-G1 CAD Model

Description

Product Overview: AP4305UKTR-G1

The AP4305UKTR-G1 is a high-performance, precision voltage detector designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This component is specifically engineered to provide reliable and accurate monitoring of voltage levels within electronic systems, ensuring optimal performance and protection against voltage-related issues.

Key Features

  • Voltage Detection: The AP4305UKTR-G1 offers precise voltage detection capabilities, making it an ideal choice for applications that require accurate voltage monitoring to prevent damage caused by under-voltage or over-voltage conditions.
  • Low Power Consumption: Designed for energy-efficient operation, this voltage detector consumes minimal power, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • High Accuracy: With its high accuracy levels, the AP4305UKTR-G1 ensures that the voltage levels are monitored with minimal deviation, providing a reliable safeguard for sensitive electronic components.
  • Adjustable Thresholds: The device allows for adjustable voltage threshold settings, giving designers the flexibility to tailor the detector to specific application requirements.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for use in various environments and applications.
  • Compact Package: The AP4305UKTR-G1 comes in a small, surface-mount package that is ideal for space-constrained applications.

Applications

The AP4305UKTR-G1 is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Power supply monitoring
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Product Specifications

Diodes Incorporated ensures that the AP4305UKTR-G1 meets stringent quality standards, providing specifications that include:

  • Package Type: SOT-25
  • RoHS Compliance: Yes
  • Mounting Style: Surface Mount

The AP4305UKTR-G1 is not just a component; it's a reliable guardian for your electronic systems, ensuring that voltage levels are always within safe operating parameters. With its precision, low power consumption, and flexibility, it stands out as an excellent choice for designers looking to incorporate voltage detection and protection in their projects.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1234 $50.5940
990+ $0.1013 $100.2870
1,530+ $0.0981 $150.0930
2,110+ $0.0949 $200.2390
2,725+ $0.0918 $250.1550
3,650+ $0.0823 $300.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,280 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess