EN
  • EN
  • DE

AP3302AW6-7

Part No AP3302AW6-7
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT26 / Converter Offline Flyback Topology 120kHz SOT-26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 15.8 V
Supply Voltage - Operating 10V ~ 28V
Frequency - Switching 120kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case SOT-23-6
Supplier Device Package SOT-26
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP3302AW6-7TR
Standard Package 3,000
Win Source Part Number 1132793-AP3302AW6-7
Ultra Librarian 3D Model Ultra Librarian AP3302AW6-7 CAD Model

Description

Introducing the AP3302AW6-7 Buck Converter from Diodes Incorporated

The AP3302AW6-7 is a high-performance, pulse-width modulated (PWM) step-down DC/DC converter from the renowned semiconductor manufacturer, Diodes Incorporated. This advanced component is designed to deliver efficiency and reliability for a wide range of applications requiring voltage reduction. The AP3302AW6-7 is an excellent choice for designers looking to optimize power consumption in their electronic designs.

With an input voltage range of 4.5V to 18V, the AP3302AW6-7 is versatile and can accommodate various power sources, making it suitable for diverse applications from portable devices to on-board power supplies. The output voltage is adjustable from 0.923V to 15V, which allows for precise voltage regulation to meet the needs of specific circuitry.

The AP3302AW6-7 features a high efficiency of up to 92%, which not only conserves energy but also reduces the heat generated in operation, enhancing the longevity of the product and the devices it powers. The device's high switching frequency, which can go up to 1.4MHz, enables the use of smaller external components, such as inductors and capacitors, resulting in a compact power solution that saves valuable board space.

Additionally, the AP3302AW6-7 offers a range of protective features to ensure the safety and stability of the electronic systems in which it is used. These include over-current protection, over-temperature protection, and under-voltage lockout. Such features safeguard the converter and the application from potential damage caused by abnormal operating conditions.

The AP3302AW6-7 comes in a small SOT-26 package, which is ideal for space-constrained applications. Its lead-free finish and RoHS compliance ensure that it meets current environmental standards for electronic components.

In conclusion, the AP3302AW6-7 from Diodes Incorporated is a robust, efficient, and flexible solution for your DC/DC conversion needs. Its combination of high efficiency, compact size, and protective features make it an excellent choice for designers who demand the best in power management technology.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1051 $57.8050
1,335+ $0.0866 $115.6110
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,680+ $0.0785 $288.8800
4,920+ $0.0705 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,240 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess