EN
  • EN
  • DE

AD745KRZ-16

Part No AD745KRZ-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 20MHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 12.5 V/μs
Gain Bandwidth Product (GBP) 20MHz
-3db Bandwidth 20MHz
Current - Input Bias 150pA
Voltage - Input Offset 100μV
Operating Supply Current 8mA
Channel Output Current 40mA
Supply Voltage - Operating 9.6 V to 36 V, ±4.8 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1012821-AD745KRZ-16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD745KRZ-16 CAD Model

Description

The AD745KRZ-16 is a cutting-edge operational amplifier designed and manufactured by Analog Devices Inc., one of the leading companies in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier is part of the AD745 family, known for its ultra-low noise, high-speed performance, and field-effect transistor (FET) inputs.

Key Features

  • Ultra-Low Noise: With its exceptional noise performance, the AD745KRZ-16 is ideal for applications requiring low noise and high fidelity, such as audio and instrumentation.
  • High-Speed Operation: The device offers a fast settling time, making it suitable for high-speed data acquisition systems and digital signal processing applications.
  • FET Inputs: The FET inputs provide high input impedance and low input bias currents, which are beneficial for high-impedance sensor interfaces and precision amplification tasks.
  • Wide Bandwidth: The AD745KRZ-16 boasts a wide bandwidth, ensuring accurate signal amplification across a broad range of frequencies.
  • Low Total Harmonic Distortion (THD): The operational amplifier maintains low distortion levels, preserving the integrity of the original signal.

Applications

The versatility of the AD745KRZ-16 makes it suitable for a variety of applications, including:

  • Professional audio equipment
  • High-performance audio and video systems
  • Precision data acquisition
  • Active filters and signal conditioning
  • Medical instrumentation
  • Spectroscopy and analytical measurement systems

Technical Specifications

Parameter Value
Supply Voltage (±V) ±5 to ±15
Input Offset Voltage (mV, max) 2
Input Bias Current (pA, max) 20
Gain Bandwidth Product (MHz) 16
Slew Rate (V/µs) 20

The AD745KRZ-16 is available in a robust package that ensures reliable performance in demanding environments. With its superior specifications, this operational amplifier from Analog Devices Inc. is an excellent choice for designers seeking the highest quality in signal amplification.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4815 $73.4445
6+ $20.0875 $120.5250
9+ $19.4597 $175.1373
13+ $18.8320 $244.8160
16+ $18.2043 $291.2688
22+ $16.3211 $359.0642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess