EN
  • EN
  • DE

TEA1750T/N1/DG,518

Part No TEA1750T/N1/DG,518
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PFC CONTROLLER 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 22V
Supply Voltage - Operating 15 V to 38 V
Frequency - Switching 100kHz to 150kHz
Power (Watts) 250W
Fault Protection Current Limiting, Open Loop, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 16-SO
Mounting Surface Mount
Win Source Part Number 115840-TEA1750T/N1/DG,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1750T/N1/DG,518 CAD Model

Description

Product Overview: TEA1750T/N1/DG,518

The TEA1750T/N1/DG,518 is a high-performance, integrated circuit designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is part of NXP's GreenChip™ family and is specifically tailored for switch mode power supply (SMPS) applications. It combines a controller for Power Factor Correction (PFC) and a flyback controller, making it an ideal choice for creating efficient and compact power supply units.

Key Features

  • GreenChip Technology: The TEA1750T/N1/DG,518 incorporates NXP's GreenChip technology, ensuring energy-efficient operation and compliance with global energy-saving standards.
  • Integrated PFC and Flyback Controller: With both PFC and flyback controller functions in one IC, it simplifies design and reduces component count, leading to cost savings and a smaller PCB footprint.
  • High Efficiency: Designed for high efficiency across a wide load range, this IC helps in reducing power consumption and heat generation.
  • Multi-Mode Operation: It supports various modes of operation such as DCM (Discontinuous Conduction Mode), CCM (Continuous Conduction Mode), and QR (Quasi-Resonant) mode, providing flexibility in design.
  • Protection Features: The device includes several protection features such as overvoltage protection, undervoltage lockout, and overcurrent protection, enhancing the reliability and safety of the power supply.
  • Wide VCC Range: It operates over a wide supply voltage range, accommodating various application requirements.

Applications

The TEA1750T/N1/DG,518 is suitable for a diverse range of applications where efficient power conversion is critical. It is commonly used in power supplies for LCD TVs, desktop computers, notebooks, and other consumer electronics that demand compact size and high energy efficiency. Its integrated approach makes it a popular choice for designers looking to create advanced power solutions with a reduced environmental impact.

Conclusion

NXP's TEA1750T/N1/DG,518 is a testament to the company's commitment to delivering high-quality, energy-efficient power management solutions. By integrating multiple functions into a single IC, it offers a streamlined approach to power supply design, making it a go-to component for engineers focused on performance, reliability, and eco-friendliness.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2499 $67.4970
65+ $1.8468 $120.0420
100+ $1.7891 $178.9100
135+ $1.7313 $233.7255
175+ $1.6736 $292.8800
235+ $1.5003 $352.5705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess