EN
  • EN
  • DE

AP22913CN4-EVM

Part No AP22913CN4-EVM
Manufacturer Diodes Incorporated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR AP22913 / AP22913 Power Distribution Switch (Load Switch) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Diodes Incorporated
Package Box
Type Power Management
Function Power Distribution Switch (Load Switch)
Utilized IC / Part AP22913
Supplied Contents Board(s)
Base Product Number AP22913
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348946-AP22913CN4-EVM
Ultra Librarian 3D Model Ultra Librarian AP22913CN4-EVM CAD Model

Description

AP22913CN4-EVM - Diodes Incorporated

The AP22913CN4-EVM from Diodes Incorporated is a high-performance evaluation module designed for testing the capabilities and features of the AP22913, a single-channel load switch with adjustable rise time and an integrated discharge resistor. This evaluation module provides an excellent platform for designers and engineers to explore the functionalities of the AP22913 load switch in a variety of applications, including power distribution systems, portable devices, and other electronics requiring efficient power management.

Key Features:

  • Adjustable Rise Time: The AP22913CN4-EVM allows users to adjust the rise time, ensuring smooth inrush current control which is critical for sensitive electronic components.
  • Integrated Discharge Resistor: This feature helps to quickly discharge the output capacitance when the switch is turned off, preventing any unwanted voltage persistence that could potentially damage connected devices.
  • Low On-Resistance: The low on-resistance of the AP22913 minimizes power loss and improves efficiency, making it suitable for battery-powered applications where power conservation is key.
  • Over-Current Protection: The load switch includes over-current protection, safeguarding connected devices from potential damage due to excessive current flow.
  • Thermal Shutdown: The thermal shutdown feature prevents the switch from overheating, ensuring reliable operation under various conditions.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the switch operates only when the input voltage is within a safe range, protecting the circuitry from low voltage anomalies.

Applications:

  • Smartphones, Tablets, and other Portable Devices
  • Power Distribution Systems
  • Consumer Electronics
  • IoT Devices

The AP22913CN4-EVM is an essential tool for engineers who require a reliable and versatile evaluation module for the AP22913 load switch. Its comprehensive feature set and robust design make it an ideal choice for developing and testing power management solutions that demand precision, efficiency, and protection.

You May Also Be Interested in

Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess