EN
  • EN
  • DE

AM4961GSTR-G1

Part No AM4961GSTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3.5V-16V 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features - Motor Driver Bipolar PWM 16-SSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -30°C ~ 90°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name AM4961
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AM4961GSTR-G1DKR, AM4961GSTR-G1CT, AM4961GSTR-G1DKR-ND, AM4961GSTR-G1DIDKR, AM4961GSTR-G1TR-ND, AM4961GSTR-G1DITR, AM4961GSTR-G1DICT, AM4961GSTR-G1TR, AM4961GSTR-G1CT-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860936-AM4961GSTR-G1
Ultra Librarian 3D Model Ultra Librarian AM4961GSTR-G1 CAD Model

Description

The AM4961GSTR-G1 is a cutting-edge, high-performance motor driver integrated circuit produced by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This advanced component is designed to efficiently drive brushless DC (BLDC) motors, which are commonly used in a variety of applications such as drones, cooling fans, and small electric vehicles.

Featuring a compact and energy-efficient design, the AM4961GSTR-G1 is part of Diodes Incorporated's renowned motor driver product line. It is engineered to provide precise and reliable motor control while minimizing power loss, making it an ideal choice for battery-powered or energy-sensitive applications. The driver is capable of operating at a wide voltage range, which ensures versatility across different power systems.

Key Features:

  • High Efficiency: With its advanced algorithms and power-saving features, the AM4961GSTR-G1 offers exceptional efficiency, which is crucial for extending battery life in portable applications.
  • Wide Voltage Range: The device supports a broad input voltage range, accommodating various types of BLDC motors and allowing flexibility in design.
  • Integrated Protections: This motor driver includes multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring safe operation under adverse conditions.
  • Compact Footprint: The small form factor of the package allows for integration into space-constrained designs without compromising performance.
  • Easy to Use: The AM4961GSTR-G1 is designed with a user-friendly interface that simplifies the motor control process, enabling quick and easy integration into various applications.

Diodes Incorporated has equipped the AM4961GSTR-G1 with advanced control techniques to achieve smooth and quiet motor operation, which is particularly important in noise-sensitive environments. Its robust construction and high-quality materials ensure long-term reliability and consistent performance, making it a trusted choice for designers and engineers seeking an effective solution for their motor driving needs.

Whether you are developing a new innovative gadget or improving an existing system, the AM4961GSTR-G1 from Diodes Incorporated offers the performance, efficiency, and reliability that modern applications demand.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Sanken
Need more? Email Us
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3172 $50.7520
385+ $0.2603 $100.2155
595+ $0.2522 $150.0590
820+ $0.2440 $200.0800
1,060+ $0.2359 $250.0540
1,420+ $0.2115 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,167 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess