The MT48LC8M16A2F4-6A:L is a high-speed CMOS, dynamic random-access memory (DRAM) organized as 8,388,608 words × 16 bits. It's manufactured by Micron Technology Inc. and is designed for applications requiring substantial memory bandwidth and capacity.
Applications
- Graphics cards
- High-performance computing
- Networking equipment
- Digital signal processing
- Embedded systems
Features
- 8,388,608 words × 16 bits organization
- Clock cycle time of 6ns (-6A speed grade)
- Single 3.3V (±0.3V) power supply
- LVTTL compatible inputs and outputs
- Self Refresh Mode
- 4 banks internally
- Burst Length: 1, 2, 4, 8 or Full Page
- Burst Type: Sequential or Interleaved
- CAS Latency (CL) of 2 or 3
Benefits
- High bandwidth allows for fast data transfer rates, improving system performance.
- Large memory capacity enables the storage of significant amounts of data.
- Low power consumption due to the 3.3V supply voltage, making it suitable for portable devices.
- LVTTL compatibility simplifies interfacing with other digital components.
- Self Refresh Mode minimizes power consumption during idle periods.
Additional Details
The MT48LC8M16A2F4-6A:L operates at a clock frequency determined by the specific speed grade (in this case -6A), which influences the overall data transfer rate. It supports burst read and write operations, further enhancing data throughput. The device is available in a standard package for ease of integration into various systems. The CAS latency setting influences the time required to access data within the memory array. Its four internal banks allow for concurrent memory operations, further optimizing performance. It also supports programmable burst lengths. This DRAM is designed to meet the demands of high-performance applications requiring reliable and fast memory access.