Introducing the AL5809-50P1-7, a simple, flexible, and robust constant current linear LED driver from Diodes Incorporated. This device is designed to provide a steady current to high-brightness LEDs, making it an essential component for various lighting applications.
Key Features
- Constant Current Output: The AL5809-50P1-7 ensures a stable current, which is crucial for maintaining consistent light output and prolonging the life of LEDs.
- Wide Voltage Range: It operates over a wide input voltage range, accommodating various power supplies and allowing for multiple LED configurations.
- Power Dissipation: With its excellent power dissipation capabilities, this driver ensures reliable performance even in challenging thermal environments.
- Simplicity: Its minimal external component requirement simplifies circuit design and reduces the overall bill of materials.
- Package: The AL5809-50P1-7 comes in a compact SOT-89 package, ideal for space-constrained applications.
Applications
The AL5809-50P1-7 is versatile and can be used in a variety of lighting solutions, including:
- Architectural Lighting
- Decorative and Mood Lighting
- Commercial and Residential Lighting
- Automotive Interior and Exterior Lighting
- Emergency Lighting
Technical Specifications
Parameter
Value
Output Current
50mA
Input Voltage Range
2.5V to 60V
Package
SOT-89
Operating Temperature Range
-40°C to +125°C
Conclusion
The AL5809-50P1-7 from Diodes Incorporated is a reliable and efficient solution for driving LEDs with constant current. Its ease of use, combined with its ability to maintain a stable light output, makes it an excellent choice for designers looking to enhance their lighting applications with a dependable LED driver.