EN
  • EN
  • DE

SI32176-B-FMR

Part No SI32176-B-FMR
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC PROSLIC FXS -110V 42QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Subscriber Line Interface Concept (SLIC), CODEC
Number of Circuits 1
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 42-QFN (5x7)
Win Source Part Number 088065-SI32176-B-FMR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI32176-B-FMR CAD Model

Description

The SI32176-B-FMR is a ProSLIC (Programmable Subscriber Line Interface Circuit) from Silicon Labs, providing a complete analog telephone interface solution for Voice over IP (VoIP) and other telecommunications applications. It is designed to connect digital communication systems to traditional analog telephone lines, integrating functions such as battery feed, ringing generation, supervision, and hybrid functionality.

Applications

  • VoIP Gateways
  • IP Phones
  • Fiber to the Home (FTTH) equipment
  • Cable Modems with voice ports
  • Wireless Local Loop (WLL) systems

Features

  • Integrated DC-DC converter controller for efficient battery feed voltage generation
  • Programmable loop feed characteristics for optimized line performance and voice quality
  • Low-power operation with various power-down modes for energy conservation
  • Integrated ringing generator to simplify system design
  • Worldwide impedance programmability for global compatibility
  • Comprehensive line diagnostics capabilities for proactive maintenance
  • Compliance with international telecommunications standards ensuring interoperability

Benefits

  • Reduced system cost due to high integration and fewer external components
  • Improved power efficiency leading to lower operating expenses
  • Flexible programmability enabling worldwide deployment and adaptability
  • Enhanced reliability and stability of the analog telephone interface
  • Simplified system design resulting in faster time-to-market

Additional Details

The SI32176-B-FMR offers a comprehensive and efficient solution for implementing analog telephone interfaces. Its programmable loop feed characteristics enable fine-tuning of voice quality and line performance. The device's low-power operation, combined with its various power-down modes, helps minimize power consumption in both active and standby states. The integrated ringing generator simplifies system design and reduces the bill of materials. With its worldwide impedance programmability, the SI32176-B-FMR can be readily configured to meet the specific requirements of different telephone networks around the world. The comprehensive line diagnostics features provide valuable insights into line conditions, facilitating proactive maintenance and troubleshooting. It is compliant with applicable international telecommunications standards, ensuring interoperability and adherence to regulatory requirements. The 'B' likely denotes a specific revision or configuration, while 'FMR' commonly signifies a specific packaging or tape-and-reel format optimized for automated assembly.

You May Also Be Interested in

Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Lowest to $85.6225
Infineon Technologies
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,880 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess