EN
  • EN
  • DE

AH49FDNTR-G1

Part No AH49FDNTR-G1
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Diodes Incorporated
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±80mT
Voltage - Supply 3V ~ 8V
Current - Supply (Max) 4mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package U-DFN2020-6 (Type C)
Mounting SMD (SMT)
Package / Case 6-UDFN Exposed Pad
Base Product Number AH49
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH49FDNTR-G1DICT,AH49FDNTR-G1DITR,AH49FDNTR-G1DIDKR
Standard Package 3,000
Win Source Part Number 964982-AH49FDNTR-G1
Ultra Librarian 3D Model Ultra Librarian AH49FDNTR-G1 CAD Model

Description

The AH49FDNTR-G1 is a state-of-the-art linear Hall-effect sensor IC designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This precision instrument is crafted to deliver accurate and reliable magnetic sensing in a wide range of applications, from industrial automation to consumer electronics.

Key Features

  • High Sensitivity: The AH49FDNTR-G1 boasts high magnetic sensitivity, enabling it to detect and measure weak magnetic fields with excellent accuracy.
  • Temperature Stability: Engineered for operation across a broad temperature range, this sensor maintains consistent performance despite environmental fluctuations.
  • Low Noise Output: The design minimizes electrical noise, ensuring clean and stable output signals for precise readings.
  • Linear Output: The sensor provides a linear voltage output that is directly proportional to the magnetic flux density, facilitating easy integration with analog circuits.
  • Compact SOT-23 Package: Encased in a small SOT-23 package, the AH49FDNTR-G1 is suitable for space-constrained applications without sacrificing performance.

Applications

The versatility of the AH49FDNTR-G1 allows it to be used in various applications, such as:

  • Position and proximity sensing
  • Rotation and speed detection
  • Current sensing in power supplies
  • Fluid level detection
  • Joystick and control lever inputs

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The AH49FDNTR-G1 is no exception, with rigorous testing and quality control procedures in place to ensure it meets the demands of even the most challenging environments.

Ordering Information

The AH49FDNTR-G1 is available in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and pricing information, please contact Diodes Incorporated or an authorized distributor.

Note: The AH49FDNTR-G1 is designed for use in applications requiring a high level of precision and is not intended for use in safety-critical systems without appropriate redundancy and safety measures.

You May Also Be Interested in

AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP SSO-4-1 / Digital Switch Special Purpose Open Collector Hall Effect PG-SSO-4-1
Lowest to $1.6916
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V / Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120 V Surface Mount
Lowest to $5.4444
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us
Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.8797
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP / Hall Effect Sensor 25mA 12V Automotive Bulk
Lowest to $13.0573

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3711 $50.0985
330+ $0.3045 $100.4850
510+ $0.2950 $150.4500
705+ $0.2855 $201.2775
910+ $0.2759 $251.0690
1,215+ $0.2474 $300.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,040 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess