EN
  • EN
  • DE

A1302ELHLT-T

Part No A1302ELHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems
Packaging Reel
Part Status Obsolete (End Of Life)
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Supply Voltage (V) 4.5V ~ 6V
Current - Supply (Maximum) 11mA
Current - Output (Maximum) 10mA
Bandwidth 20kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23W
Supplier Device Package SOT-23W
Mounting Style Surface Mount
Manufacturer Pack Quantity 6,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805647-A1302ELHLT-T
Ultra Librarian 3D Model Ultra Librarian A1302ELHLT-T CAD Model

Description

The A1302ELHLT-T, from [Obsolete], is a high-precision, low-noise, analog-output Hall-effect sensor IC that is designed for use in automotive and industrial applications.

  • Single-axis sensing range: [Not specified]
  • Bandwidth: 20kHz
  • Current Output: 10mA
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 4.5V to 6V
  • Package: SOT-23W

You May Also Be Interested in

Honeywell
SENSOR LINEAR ANALOG RADIAL / Hall Effect Sensor 10mA 5V/9V 3-Pin Bag
Lowest to $1.0095
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
Lowest to $1.6553
Infineon Technologies
MAGNETIC SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.5814
Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
Micronas GmbH
TO92-UT
Need more? Email Us
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Infineon Technologies
MAG SWITCH SPEC PURP SSO-4-1 / Digital Switch Special Purpose Open Collector Hall Effect PG-SSO-4-1
Lowest to $1.6916

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess