EN
  • EN
  • DE

AH3360-Z-7

Part No AH3360-Z-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT553 / Digital Switch Unipolar Switch Push-Pull Hall Effect SOT-553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 4.6mT Trip, 0.9mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 1.6V ~ 3.6V
Current - Supply (Max) 8µA
Current - Output (Max) 3mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-553
Package / Case SOT-553
Base Product Number AH3360
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AH3360-Z-7DIDKR,AH3360-Z-7CT,AH3360-Z-7DKR,AH3360-Z-7DKR-ND,AH3360-Z-7CT-ND,AH3360-Z-7DICT,AH3360-Z-7TR,AH3360-Z-7DITR,AH3360-Z-7TR-ND
Standard Package 3,000
Win Source Part Number 967092-AH3360-Z-7
Ultra Librarian 3D Model Ultra Librarian AH3360-Z-7 CAD Model

Description

The AH3360-Z-7 from Diodes Incorporated is a high-performance, unipolar Hall effect switch IC designed for use in a wide range of applications, from industrial to consumer electronics. This compact and efficient sensor is a perfect solution for contactless switching in various systems requiring precise and reliable magnetic sensing.

Key Features

  • Unipolar Hall Effect Switch: The device operates as a unipolar switch, which means it activates with a positive magnetic field and deactivates when the field is removed.
  • High Sensitivity: With its high sensitivity to magnetic fields, the AH3360-Z-7 ensures accurate detection and switching, even with small magnets or in applications with a large air gap.
  • Low Power Consumption: It is designed for energy efficiency, making it suitable for battery-powered applications, where conserving power is crucial.
  • Wide Operating Voltage Range: The operating voltage range of 3V to 28V provides versatility, allowing it to be used in various electrical environments and applications.
  • Chopper Stabilized Design: The inclusion of a chopper-stabilized design enhances stability over temperature and eliminates the need for external components for signal conditioning.
  • Open-Drain Output: The open-drain output enables easy interfacing with other circuitry and allows for the connection of multiple sensors to a single data line for simplified system design.
  • Robust Package: Housed in a small and robust SOT-23 package, the AH3360-Z-7 is not only space-saving but also durable, suitable for harsh environments.

Applications

The AH3360-Z-7 is versatile and can be used in numerous applications, including:

  • Position and speed sensing in motors and fans
  • Proximity detection in consumer electronics
  • Flow meters in industrial systems
  • Open and close detection in smart home devices
  • Level and end-stop detection in automation and safety systems

Ordering Information

For ordering, the AH3360-Z-7 is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its industry-standard SOT-23 package ensures compatibility with a wide range of PCB designs.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2994 $58.3830
475+ $0.2457 $116.7075
730+ $0.2381 $173.8130
1,005+ $0.2303 $231.4515
1,300+ $0.2227 $289.5100
1,740+ $0.1996 $347.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess