EN
  • EN
  • DE

TC90A84F

Part No TC90A84F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359435-TC90A84F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC90A84F CAD Model

Description

The TC90A84F is a system control IC manufactured by Toshiba Semiconductor and Storage, primarily designed for use in automotive infotainment systems. This chip integrates functionalities such as audio processing, video decoding, display control, and communication interfaces, contributing to a comprehensive and user-friendly in-car experience.

Applications:

  • Automotive Navigation Systems
  • Car Audio Systems
  • In-Vehicle Entertainment Systems
  • Automotive Display Management

Features:

  • Advanced Audio Processing: The TC90A84F includes sophisticated audio processing capabilities for clear and high-quality sound reproduction.
  • High-Definition Video Decoding: It supports decoding of various video formats, enabling playback of high-resolution videos within the vehicle.
  • Display Interface Support: The chip provides interfaces for various display technologies, allowing for sharp and vibrant visual output.
  • Multiple Communication Interfaces: It incorporates communication interfaces such as UART, SPI, and I2C for connectivity with other automotive electronic components.
  • Low Power Consumption: The design optimizes power usage, crucial for automotive applications where battery life is important.

Benefits:

  • Improved Infotainment Experience: By integrating audio/video processing and display control, the TC90A84F enhances the overall user experience within the car.
  • Simplified System Integration: The high level of integration reduces the number of external components, simplifying system design and reducing costs.
  • Reliable Performance: The robust design ensures reliable operation in the challenging automotive environment.
  • Extended Battery Life: Low power consumption helps extend the vehicle's battery life.
  • Seamless Connectivity: Multiple communication interfaces provide seamless connectivity with other electronic components in the car.

The TC90A84F streamlines the integration of entertainment and information within the car. Its ability to handle multiple audio and video formats, control display outputs, and communicate effectively with other automotive systems makes it a valuable addition to modern vehicle designs. The IC supports common video codecs like MPEG and H.264, and audio codecs such as MP3 and AAC. It also offers advanced power management features that optimize energy usage.

The device is typically packaged in a small form factor, allowing for efficient PCB assembly. Given that it is used in automotive environments, the TC90A84F meets stringent safety and quality standards.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess