EN
  • EN
  • DE

AA4006GTR-E1

Part No AA4006GTR-E1
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB STER 1.8W 24TSSOP / 2.7W stereo audio power Amplifier with 4 Selectable Gain Setups and Input Mux
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Part Status Obsolete (End Of Life)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 1.8W x 1 at 4Ohm; 2.3W x 2 at 4Ohm
Supply Voltage (V) 4.5V ~ 5.5V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-TSSOP-EP
Manufacturer Package 24-TSSOP Exposed Pad
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801801-AA4006GTR-E1
Ultra Librarian 3D Model Ultra Librarian AA4006GTR-E1 CAD Model

Description

The AA4006GTR-E1 is a high-performance, precision integrated circuit from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to cater to a wide range of applications, particularly in the fields of power management and signal processing.

Key Features

  • High Efficiency: The AA4006GTR-E1 is engineered to provide optimal power efficiency, which helps in reducing heat dissipation and improving system reliability.
  • Compact Footprint: With its small form factor, the AA4006GTR-E1 is ideal for space-constrained applications, allowing for more compact and streamlined designs.
  • Durable Construction: Built to withstand harsh conditions, the product is characterized by its robustness and longevity, ensuring stable performance over a wide temperature range.
  • Precision Output: The device delivers precise and stable output, which is crucial for sensitive electronic applications requiring accurate signal or power regulation.

Applications

Due to its versatile nature, the AA4006GTR-E1 is suitable for a variety of applications, including but not limited to:

  • Power supply modules
  • Battery chargers
  • DC-DC converters
  • Portable electronic devices
  • LED lighting systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AA4006GTR-E1 is manufactured under strict quality control standards, ensuring that each unit meets the company's rigorous reliability criteria. Customers can trust in the consistent performance and durability of this product for their critical electronic systems.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the AA4006GTR-E1 datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application circuits, which is essential for effective integration into end-user designs.

Note: It is important to always adhere to the recommended operating conditions as specified by Diodes Incorporated to ensure the AA4006GTR-E1 functions correctly within its intended application.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess