EN
  • EN
  • DE

IXBK55N300

Part No IXBK55N300
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 3000V 130A 625W TO264 / IGBT 3000 V 130 A 625 W Through Hole TO-264AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr IXYS
Series BIMOSFET™
Package Tube
Voltage - Collector Emitter Breakdown (Max) 3000 V
Current - Collector (Ic) (Max) 130 A
Current - Collector Pulsed (Icm) 600 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 55A
Power - Max 625 W
Input Type Standard
Gate Charge 335 nC
Reverse Recovery Time (trr) 1.9 µs
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264AA
Base Product Number IXBK55
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 1349899-IXBK55N300
Ultra Librarian 3D Model Ultra Librarian IXBK55N300 CAD Model

Description

The IXBK55N300 is a single IGBT that belongs to the Transistors - IGBTs - Single IGBTs category.

  • Package: TO-264-3, TO-264AA
  • Standard Package: 25
  • Win Source Part Number: 1349899-IXBK55N300
  • Power (Max): 625W
  • Voltage - Collector Emitter Breakdown (Max): 3000 V
  • Current - Collector (Ic) (Max): 130 A
  • Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 55A
  • Gate Charge: 335 nC
  • Popularity: Unknown
  • Status: Obsolete

You May Also Be Interested in

Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Semikron
232A 1.2kV Screw Terminals Single IGBTs RoHS
Lowest to $69.8508
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Infineon Technologies
IKW30N65ES5 Infineon Technologies IGBTs Trenchstop 5 IGBT datasheet, inventory, & pricing.
Lowest to $3.4926

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess