EN
  • EN
  • DE

74AVCH1T45W6-7

Part No 74AVCH1T45W6-7
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Translator 1 Circuit Channel
Manufacturer Diodes Incorporated
Series 74AVCH
Package Reel - TR
Family Name 74AVCH1T45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74AVCH1T45W6-7DITR, 74AVCH1T45W6-7DIDKR, 74AVCH1T45W6-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857743-74AVCH1T45W6-7
Ultra Librarian 3D Model Ultra Librarian 74AVCH1T45W6-7 CAD Model

Description

Diodes Incorporated 74AVCH1T45W6-7 Logic Level Translator

The 74AVCH1T45W6-7 from Diodes Incorporated is a high-performance, dual-supply, bidirectional voltage level translator designed for use in multi-voltage digital system applications. This versatile device allows for the seamless translation of signals between different logic levels, ranging from 0.8V to 3.6V on the A port and from 1.2V to 5.5V on the B port, making it suitable for interfacing between low-voltage microprocessors or microcontrollers and higher voltage peripherals.

Featuring a small 6-pin SOT-363 package, the 74AVCH1T45W6-7 is optimized for space-constrained applications. It is particularly well-suited for portable and battery-operated devices where size and power efficiency are critical. The low on-state resistance of the switch ensures minimal signal distortion and power loss, providing reliable high-speed signal translation with propagation delays typically less than 4.5ns.

The device supports bidirectional voltage translation without the need for a direction control signal, simplifying circuit design and reducing the number of required I/O lines. This auto-direction sensing capability ensures that the translator automatically determines the direction of data flow, further enhancing its ease of use.

Key features of the 74AVCH1T45W6-7 include:

  • Dual-supply bidirectional voltage level translation
  • Wide voltage translation range (VCCA: 0.8V to 3.6V, VCCB: 1.2V to 5.5V)
  • Low on-state resistance for minimal signal distortion
  • High-speed operation with typical propagation delays of less than 4.5ns
  • Auto-direction sensing for simplified design
  • 6-pin SOT-363 package for space-saving applications
  • Operating temperature range from -40°C to +85°C

With its robust design and high-speed performance, the 74AVCH1T45W6-7 is ideal for a wide range of applications, including but not limited to, mobile devices, computing, consumer electronics, and industrial automation. Its ability to interface between different logic families makes it an essential component in modern mixed-voltage digital systems.

Whether you are designing a new system or upgrading an existing one, the 74AVCH1T45W6-7 from Diodes Incorporated offers a compact, efficient, and reliable solution for your voltage level translation needs.

You May Also Be Interested in

Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1448 $50.6800
845+ $0.1189 $100.4705
1,305+ $0.1151 $150.2055
1,800+ $0.1114 $200.5200
2,325+ $0.1077 $250.4025
3,110+ $0.0966 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,768 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess