EN
  • EN
  • DE

AD790JRZ

Part No AD790JRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Comparator Single R-R O/P ±16.5V/7V 8-Pin SOIC N Tube / IC COMPARATOR PREC W/LATCH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 4.5 V to 7 V, ±2.25 V to 16.5 V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5μA @ 5V
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 95dB CMRR, 90dB PSRR
Propagation Delay (Max) 50ns
Hysteresis 500μV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 087423-AD790JRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD790
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD790JRZ CAD Model

Description

AD790JRZ Precision Comparator

The AD790JRZ is a high-precision, fast comparator manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision comparator is designed to deliver superior speed without sacrificing accuracy, making it an ideal choice for a wide range of applications including high-speed triggering, zero-crossing detectors, and pulse-width modulation circuits.

With its fast response time and a typical propagation delay of just 45 ns, the AD790JRZ stands out for its remarkable performance in high-speed systems. The device operates with a dual supply voltage ranging from ±4.5 V to ±18 V, or a single supply of 5 V to 36 V, providing versatility for various circuit designs. The power supply flexibility coupled with low input bias current and low offset voltage makes it suitable for both digital and analog environments.

The AD790JRZ boasts a latch function that allows the output to be held indefinitely until the latch is released, adding to its functionality in complex systems. Additionally, it features complementary outputs and an input offset voltage that remains stable over time, temperature, and voltage, ensuring consistent performance under varying conditions.

This comparator is available in a compact 8-pin SOIC package, which is conducive to space-constrained applications. The industrial temperature range of -40°C to +85°C assures reliable operation across diverse environmental conditions. The AD790JRZ provides a perfect solution for applications requiring high precision and speed, such as data acquisition systems, high-speed test equipment, and electronic instrumentation.

For engineers and designers looking for a comparator that offers a balance between speed and precision, the AD790JRZ from Analog Devices Inc. is an excellent choice. Its robust feature set and dependable performance make it a valuable component in any precision timing and control system.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4130 $51.8910
15+ $6.9348 $104.0220
23+ $6.6957 $154.0011
33+ $6.2174 $205.1742
42+ $5.9783 $251.0886
53+ $5.7391 $304.1723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess