EN
  • EN
  • DE

KSM32RS8L/8HDR

Part No KSM32RS8L/8HDR
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3200AA 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946129-KSM32RS8L/8HDR
Series *
Package Bulk
Product Status Obsolete
Memory Type DDR4 SDRAM
Memory Size 8GB
Transfer Rate (Mb/s, MT/s, MHz) 3200
Package / Case 288-RDIMM
Ultra Librarian 3D Model Ultra Librarian KSM32RS8L/8HDR CAD Model

Description

The Kingston KSM32RS8L/8HDR is an 8GB DDR4 3200MHz ECC Registered DIMM. This memory module is designed for use in servers and high-end workstations where reliability and data integrity are critical. The ECC (Error Correcting Code) feature corrects data errors, preventing system crashes and ensuring data accuracy. The Registered DIMM (RDIMM) design enhances stability, especially in systems with multiple memory modules.

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing
  • Virtualization environments

Features:

  • 8GB capacity
  • DDR4 technology
  • 3200MHz memory speed
  • ECC (Error Correcting Code) for error detection and correction
  • Registered DIMM (RDIMM) for improved stability
  • 1.2V low voltage operation
  • 288-pin DIMM form factor

Benefits:

  • Enhanced data integrity and system reliability
  • Increased system performance due to high memory speed
  • Reduced risk of data corruption and system downtime
  • Lower power consumption compared to older DDR standards
  • Improved stability in multi-module configurations

Additional Details:

The KSM32RS8L/8HDR operates at a low voltage of 1.2V, contributing to energy efficiency and reduced heat generation. It adheres to JEDEC standards for DDR4 memory, ensuring compatibility with a wide range of server and workstation platforms. The registered design incorporates a register between the DRAM modules and the memory controller, which helps to stabilize signals and improve overall system reliability, particularly at higher memory speeds and densities. The ECC functionality detects and corrects single-bit errors, preventing data corruption and system crashes, which is crucial for maintaining uptime in critical applications. The 288-pin DIMM form factor is standard for DDR4 memory, making it compatible with modern server and workstation motherboards.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess