Product Overview: 74AHC14T14-13
The 74AHC14T14-13 is a high-speed Si-gate CMOS device from Diodes Incorporated, renowned for its robust design and high-performance capabilities. This integrated circuit is part of the AHC family, which is characterized by its high-speed operation while maintaining the low power consumption of CMOS technology.
Key Features
- Logic Type: Hex Schmitt-trigger inverter
- Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of operating conditions and ensuring compatibility with both 3.3V and 5V systems.
- Operating Temperature: -40°C to +125°C, making it suitable for industrial applications with demanding environmental requirements.
- Package: Supplied in a convenient TSSOP-14 package, allowing for efficient space utilization on printed circuit boards.
- High Noise Immunity: The Schmitt-trigger action at all inputs makes the circuit highly tolerant to slower input rise and fall times, providing enhanced stability in noisy environments.
Applications
The 74AHC14T14-13 is versatile and can be used in a wide range of applications. It is particularly well-suited for wave shaping and noise filtering in digital applications. Additionally, it can be used in:
- Signal processing
- Glitch removal
- Logic level shifting
- Pulse shaping
- High-speed logic circuits
Quality and Reliability
Diodes Incorporated has a longstanding reputation for delivering products that meet the highest standards of quality and reliability. The 74AHC14T14-13 is no exception, undergoing rigorous testing to ensure it performs to specifications under a broad range of conditions. With its durable construction and proven design, this product is an excellent choice for designers looking for a reliable solution for their digital logic needs.