EN
  • EN
  • DE

2N7002DWAQ-7

Part No 2N7002DWAQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 2N7002 FAMILY SOT363 T&R 3K / Mosfet Array 2 N-Channel (Dual) 60V 180mA (Ta) 300mW Surface Mount SOT-363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 180mA (Ta)
Rds On (Max) @ Id, Vgs 6Ohm @ 115mA, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.87nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 22pF @ 25V
Power - Max 300mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number 2N7002
ECCN EAR99
HTSUS 8541.21.0095
Other Names 31-2N7002DWAQ-7TR
Standard Package 3,000
Win Source Part Number 1036436-2N7002DWAQ-7
Ultra Librarian 3D Model Ultra Librarian 2N7002DWAQ-7 CAD Model

Description

Product Overview: 2N7002DWAQ-7

The 2N7002DWAQ-7 is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated. This compact and efficient MOSFET is engineered for fast switching applications and is housed in a small surface-mount package, making it ideal for space-constrained designs.

Key Features

  • Low On-Resistance: The 2N7002DWAQ-7 boasts a low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • Dual N-Channel MOSFET: This device integrates two N-channel MOSFETs in a single package, providing design flexibility and saving board space.
  • High-Speed Switching: Designed for fast switching speeds, the 2N7002DWAQ-7 is suitable for high-frequency applications, contributing to better performance in power management and conversion systems.
  • Surface-Mount Package: The small SOT-363 (SC-70) package is optimized for automated assembly processes, and its compact footprint is perfect for portable and miniaturized electronic devices.

Applications

The versatility of the 2N7002DWAQ-7 allows it to be used in a wide array of applications, including but not limited to:

  • Power Management Circuits
  • Load/Power Switching
  • DC/DC Converters
  • Battery Management Systems
  • Motor Control Circuits
  • LED Lighting Solutions

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the 2N7002DWAQ-7 is no exception. It is designed to meet stringent industry standards, ensuring stable performance and longevity in a variety of operating conditions.

Environmental Compliance

The 2N7002DWAQ-7 is compliant with RoHS standards, ensuring that it is free from harmful substances such as lead, making it an environmentally friendly choice for electronic manufacturers looking to reduce their ecological footprint.

In summary, the 2N7002DWAQ-7 from Diodes Incorporated is a powerful, efficient, and reliable solution for designers seeking a dual N-channel MOSFET that combines high-speed switching with a small package size, making it an excellent choice for a vast range of electronic applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess