Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Dialight
Category Optoelectronics LED Indication - Discrete
Product Status Active
Configuration Standard
Lens Style Rectangle with Flat Top
Lens Size 2.30mm x 1.60mm
Viewing Angle 110°
Package / Case 1208 (3020 Metric)
Size / Dimension 3.00mm L x 2.00mm W
Height (Max) 1.30mm
Win Source Part Number WS1209689-5973322507F
Ultra Librarian 3D Model Ultra Librarian 5973322507F CAD Model

Description

Green 525nm LED Indication - Discrete 3.2V 1208 (3020 Metric)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LYT77K-K2M1-26
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LY E65B-AABB-26-1-Z
ON Semiconductor
LED RED DIFF SUBMINI T-3/4 SMD / Red LED Indication - Discrete 2V 2-SMD, Yoke Bend
Need more? Email Us
ECAD model for QTLP9132YR
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 67-21VRC/TR8
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 9-21/S2C-AL2M2VY/3T
Rohm Semiconductor
Lowest to $0.1643
ECAD model for SML-310VTT86J
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for T2-6K-0-20
Lite-On Inc.
Lowest to $0.0389
ECAD model for LTW-C191DS
Broadcom Limited
Surface Mount LED Indicators, PLCC-4 SMT LEDs | LED GREEN/YELLOW CLEAR 4PLCC SMD
Lowest to $0.5867
ECAD model for HSMF-A206-A00J1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention