EN
  • EN
  • DE

LFPG11003TA-R

Part No LFPG11003TA-R
Manufacturer Delta Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Delta Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827627-LFPG11003TA-R
Ultra Librarian 3D Model Ultra Librarian LFPG11003TA-R CAD Model

Description

The LFPG11003TA-R is a highly efficient and reliable power line filter manufactured by Delta Electronics. This filter is designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI) noise present in electrical power lines. It is a critical component for ensuring the stable and clean operation of sensitive electronic equipment.

Applications

  • Industrial automation systems
  • Medical equipment
  • Telecommunications equipment
  • Data centers
  • Test and measurement instruments

Features

  • Compact design for easy integration
  • High attenuation performance across a wide frequency range
  • Excellent common mode and differential mode noise suppression
  • Compliant with international safety standards
  • RoHS compliant
  • High reliability and long operational life

Benefits

  • Improved equipment performance by reducing noise interference
  • Enhanced system reliability and stability
  • Protection of sensitive electronic components from voltage spikes and surges
  • Compliance with regulatory requirements for EMI/RFI emissions
  • Reduced downtime and maintenance costs
  • Minimized susceptibility to external noise sources

Additional Details

The LFPG11003TA-R is typically used in applications where a clean and stable power supply is essential for proper operation. Its high attenuation performance ensures that unwanted noise signals are effectively filtered out, preventing them from interfering with the operation of connected equipment. The filter is designed for easy installation and integration into existing systems, and its compact size makes it suitable for use in space-constrained environments. The filter utilizes advanced filtering technology to provide superior performance compared to traditional filtering solutions. It is constructed using high-quality components to ensure long-term reliability and durability. The LFPG11003TA-R is an essential component for ensuring the reliable and efficient operation of a wide range of electronic equipment.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess