Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152713-BD4924G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4924G CAD Model

Description

The BD4924G is a voltage detector IC manufactured by Rohm Semiconductor, categorized as a PMIC (Power Management Integrated Circuit) supervisor. Its primary function is to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a specific threshold. This is a critical feature for preventing malfunctions and data corruption in microcontrollers and other digital circuits caused by voltage sags or brownout conditions, thus ensuring system stability and reliable operation.

Applications

  • Microcontroller Systems: Provides a reliable reset signal during power-up and power-down sequences, preventing erratic behavior.
  • Memory Devices: Protects data stored in volatile memory (RAM) by ensuring proper reset during voltage drops.
  • Portable Electronics: Used in smartphones, tablets, and other battery-powered devices to monitor battery voltage and prevent low-voltage operation.
  • Industrial Automation: Provides voltage monitoring for critical control systems, ensuring reliable operation in industrial environments.
  • Automotive Electronics: Monitors voltage levels in automotive ECUs and other electronic systems to ensure safe and reliable operation.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage monitoring with a typical accuracy of ±1.5%.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Open Drain Output: Provides flexibility in interfacing with different microcontroller and logic systems.
  • Small Package Size: Available in compact surface-mount packages for space-constrained applications.
  • Hysteresis: Includes hysteresis to prevent oscillations or chattering of the reset signal.

Benefits

  • Improved System Stability: Prevents malfunctions and ensures reliable operation of electronic systems.
  • Data Protection: Prevents data corruption in memory devices during voltage drops.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Integrates voltage monitoring and reset functionality into a single chip, simplifying circuit design.
  • Enhanced Reliability: Provides reliable voltage monitoring in a wide range of operating conditions.

Additional Details

The BD4924G typically operates with a supply voltage range of 1.6V to 5.5V, making it compatible with various power supply configurations. The reset threshold voltage is factory-set and available in different voltage levels to suit specific application requirements. The operating temperature range is typically from -40°C to +85°C. The output is an open drain type, requiring a pull-up resistor. The hysteresis characteristic helps to prevent false triggering of the reset signal due to noise or minor voltage fluctuations.

You May Also Be Interested in

Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to €0.4620
ECAD model for MIC812SUY-TR
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to €1.5317
ECAD model for MAX6314US26D3
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to €0.4804
ECAD model for MN13811-G
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to €3.6493
ECAD model for MIC2790N-04VD6-TR
Panasonic
IC VOLT DETECT 2.5V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821HP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €2.2426 €67.2766
65+ €1.8395 €119.5700
100+ €1.7821 €178.2055
140+ €1.7245 €241.4275
180+ €1.6669 €300.0435
240+ €1.4954 €358.8884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention