EN
  • EN
  • DE

LF8200

Part No LF8200
Manufacturer Delta Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002838-LF8200
Categories OEM Parts(J-L)
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF8200 CAD Model

Description

The LF8200 is a high-performance, compact power line filter manufactured by Delta Electronics. It is designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI) noise from entering or exiting electronic equipment. This filter is crucial for ensuring compliance with regulatory standards and improving the overall reliability of sensitive electronic devices.

Applications:

  • Power supplies
  • Industrial automation equipment
  • Medical devices
  • Information technology equipment (ITE)
  • Telecommunications equipment

Features:

  • Compact size for easy integration
  • High attenuation performance across a broad frequency range
  • Excellent common-mode and differential-mode noise suppression
  • Safety agency approvals (e.g., UL, CSA, VDE)
  • RoHS compliant

Benefits:

  • Improved EMI/RFI protection: Reduces noise interference, preventing malfunction of connected devices.
  • Enhanced equipment reliability: Protects equipment from voltage surges and other electrical disturbances.
  • Compliance with regulatory standards: Enables equipment to meet strict EMI/RFI emission requirements.
  • Extended equipment lifespan: Reduces stress on components, leading to longer operational life.
  • Reduced downtime: Minimizes potential for equipment failures due to electrical noise.

Technical Specifications:

While precise specifications require consulting the Delta Electronics datasheet for the LF8200, typical specifications include:

  • Voltage Rating: Typically 250 VAC
  • Current Rating: Varies based on model, often ranging from 1A to 20A
  • Frequency Range: Typically 50/60 Hz
  • Leakage Current: Low leakage current to meet safety standards
  • Operating Temperature Range: Wide temperature range suitable for various environments
  • Termination Style: Various termination options available (e.g., quick connect, screw terminals)

The LF8200 is an essential component for any electronic device requiring robust EMI/RFI filtering, providing reliable performance and ensuring regulatory compliance.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess