EN
  • EN
  • DE

JQX-14FW/012ZS551

Part No JQX-14FW/012ZS551
Manufacturer HongFa
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1066380-JQX-14FW/012ZS551
Categories OEM Parts(J-L)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JQX-14FW/012ZS551 CAD Model

Description

The JQX-14FW/012ZS551 is a miniature electromagnetic relay manufactured by HongFa. This relay is designed for a wide range of applications where reliable switching is required. It is known for its compact size, high switching capacity, and long lifespan, making it suitable for both industrial and consumer electronics.

Applications

  • Home appliances: Used in controlling various functions in appliances such as washing machines, refrigerators, and air conditioners.
  • Industrial control systems: Employed in automation equipment, PLCs (Programmable Logic Controllers), and other industrial control circuits.
  • Power supplies: Utilized in switching power supplies and UPS (Uninterruptible Power Supplies) for reliable power transfer.
  • Telecommunications equipment: Integrated into communication devices for signal routing and switching.
  • Automotive electronics: Found in automotive systems for controlling lighting, motors, and other electrical components.

Features

  • Miniature size: Compact design allows for high-density mounting on PCBs.
  • High switching capacity: Capable of handling significant current and voltage loads.
  • Long lifespan: Offers a high number of operations, ensuring reliability over extended use.
  • Low coil power consumption: Efficient design minimizes power consumption, contributing to energy savings.
  • Various contact configurations: Available in different contact arrangements to suit diverse application needs (e.g., SPDT, DPDT).
  • Sealed construction: Some versions offer sealed construction for protection against dust and moisture.

Benefits

  • Reliable switching performance: Ensures consistent and dependable operation in critical applications.
  • Space-saving design: Miniature size allows for efficient use of board space.
  • Cost-effective solution: Provides a balance of performance and affordability.
  • Easy integration: Standard pin configurations simplify integration into existing circuits.
  • Versatile application: Suitable for a wide range of industrial and consumer applications.

Additional Details

The JQX-14FW/012ZS551 operates with a 12VDC coil voltage. Its contact rating is typically around 10A at 250VAC or 30VDC, depending on the specific model. The relay's coil resistance and operate/release times are important factors in circuit design. Datasheets provide detailed specifications on contact material, insulation resistance, dielectric strength, and operating temperature range. Hongfa relays are known for adhering to industry standards, ensuring quality and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess