Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Delta Electronics
Series AFB
Package Bulk
Product Status Active
Voltage - Rated 24VDC
Size / Dimension Square - 70mm L x 70mm H
Width 15.00mm
Air Flow 37.5 CFM (1.05m³/min)
Static Pressure 0.210 in H2O (52.3 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection
Noise 38.5dB(A)
Power (Watts) 3.6 W
RPM 4300 RPM
Termination 2 Wire Leads
Ingress Protection -
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.104 lb (47.17 g)
Current Rating (Amps) 0.150A
Voltage Range 14 ~ 27.6VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number AFB0724
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368420-AFB0724HHB
Ultra Librarian 3D Model Ultra Librarian AFB0724HHB CAD Model

Description

The AFB0724HHB is a DC brushless fan manufactured by Delta Electronics.

  • Series: AFB
  • Rated Voltage: 24VDC
  • Current Rating: 0.150A
  • Power Rating: 3.6W
  • Size: 70mm x 70mm
  • Bearing Type: Ball Bearing
  • Noise Level: 38.5dB(A)
  • Maximum Speed: 4300 RPM
  • Air Flow: 37.5 CFM
  • Protection: Locked Rotor Protection
  • Approvals: CE, CSA, UL, and VDE

You May Also Be Interested in

Delta Electronics
FAN AXIAL 60X25.4MM 12VDC WIRE
Need more? Email Us
ECAD model for AFB0612EH-ABF00
ebm-papst
FAN AXIAL 80X25.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 34.1 CFM (0.955m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for 8414NGM
Delta Electronics
FAN AXIAL 92X38MM 24VDC WIRE
Need more? Email Us
ECAD model for PFB0924UHE
Delta Electronics
FAN AXIAL 80X38MM 24VDC WIRE
Need more? Email Us
ECAD model for FFB0824EHE
Delta Electronics
FAN AXIAL 60X13MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0624VHC
Delta Electronics
FAN AXIAL 60X25.4MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0624VH-A
Delta Electronics
FAN AXIAL 40X20MM 24VDC WIRE
Need more? Email Us
ECAD model for EFB0424VHD
ebm-papst
FAN AXIAL 119X38MM 24VDC WIRE
Lowest to $113.1704
ECAD model for 4114NH5
Delta Electronics
FAN AXIAL 120X25.4MM 12VDC WIRE
Lowest to $17.2928
ECAD model for AFB1212HH-F00

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention