Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Delta Electronics
Series AFB
Package Bulk
Product Status Active
Voltage - Rated 12VDC
Size / Dimension Square - 60mm L x 60mm H
Width 25.40mm
Air Flow 38.4 CFM (1.08m³/min)
Static Pressure 0.544 in H2O (135.5 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection
Noise 46.5dB(A)
Power (Watts) 4.56 W
RPM 6800 RPM
Termination 2 Wire Leads
Ingress Protection -
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.176 lb (80.00 g)
Current Rating (Amps) 0.380A
Voltage Range 4 ~ 13.8VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number AFB0612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368459-AFB0612EH-A
Ultra Librarian 3D Model Ultra Librarian AFB0612EH-A CAD Model

Description

The Delta Electronics AFB0612EH-A is a DC brushless fan designed for thermal management in electronic devices.

  • Voltage Rating: 12VDC
  • Current Rating: 0.380A
  • Power Output: 4.56W
  • Feature: Locked rotor protection
  • Size: 60mm x 60mm
  • Airflow: 38.4 CFM
  • Static Pressure: 0.544 in H2O
  • Noise Level: 46.5dB(A)
  • Maximum Speed: 6800 RPM
  • Frame Material: Plastic
  • Blade Material: Plastic
  • Approvals: CE, CSA, UL, and VDE
  • Series: AFB series by Delta Electronics
  • Suitable for: Reliable cooling performance for various electronic applications

You May Also Be Interested in

ebm-papst
FAN AXIAL 60X32MM 24VDC WIRE
Need more? Email Us
ECAD model for 614J/2HHPR-010
Sunon Fans
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Vapo-Bearing™ 10.8 CFM (0.302m³/min) 3 Position Rectangular Connector
Need more? Email Us
ECAD model for 4133/MF40201VX-1000U-G99
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 49.4 CFM (1.38m3/min) 2 Wire Leads
Need more? Email Us
ECAD model for 9G0612S4002
Sanyo Denki America Inc.
FAN
Need more? Email Us
ECAD model for 9SG1248P1G04
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Need more? Email Us
ECAD model for 109P0412G302
ebm-papst
FAN AXIAL 119X38MM 12VDC WIRE
Need more? Email Us
ECAD model for 4212L
ebm-papst
FAN AXIAL 135X38MM 24VDC WIRE
Need more? Email Us
ECAD model for 5114N
ebm-papst
Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 49.0 CFM (1.37m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for 3414
Sunon Fans
FAN AXIAL 25X10MM 12VDC WIRE
Need more? Email Us
ECAD model for MC25101V2-000U-A99

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention