EN
  • EN
  • DE

109P0412G302

Part No 109P0412G302
Manufacturer Sanyo Denki America Inc.
Catalog Fans, Thermal Management
Description FAN AXIAL 40X28MM 12VDC WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Sanyo Denki America Inc.
Series San Ace 40
Package Box
Product Status Active
Voltage - Rated 12VDC
Size / Dimension Square - 40mm L x 40mm H
Width 28.00mm
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection
Noise 42.0dB(A)
Power (Watts) 3.72 W
RPM 11500 RPM
Termination 2 Wire Leads
Temperature Range - Operating -4 ~ 140°F (-20 ~ 60°C)
Approval Agency CSA, TUV, UL
Weight 0.115 lb (52.16 g)
Current Rating (Amps) 0.390A
Voltage Range 7 ~ 13.2VDC
Material - Frame Plastic
Material - Blade Plastic
Base Product Number 109P0412
Standard Package 126 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 955450-109P0412G302
Ultra Librarian 3D Model Ultra Librarian 109P0412G302 CAD Model

Description

The 955450-109P0412G302 is a DC brushless fan from Sanyo Denki America Inc.

  • Series: San Ace 40
  • Square Dimension: 40mm x 40mm
  • Rated Voltage: 12VDC
  • Power Consumption: 3.72W
  • Protection: Locked rotor protection
  • Weight: 0.115 lb (52.16g)
  • Width: 28.00mm
  • Noise Level: 42.0dB(A)
  • Maximum Rotational Speed: 11500 RPM
  • Applications: Fans, thermal management, and cooling

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 92X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 130.6 CFM (3.66m³/min) 4 Wire Leads
Lowest to $78.9790
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 31.8 CFM (0.890m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 172X51MM 24VDC WIRE / Fan Tubeaxial 24VDC Rectangular/Rounded - 172mm L x 150mm H Ball 434.0 CFM (12.15m³/min) 4 Wire Leads
Lowest to $115.7133
Sanyo Denki America Inc.
FAN AXIAL 140X51MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 140mm L x 140mm H Ball 318.0 CFM (8.90m³/min) 4 Wire Leads
Need more? Email Us
NMB Technologies Corporation
FAN AXIAL 60X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 45.6 CFM (1.28m³/min) 4 Wire Leads
Lowest to $25.8002
Sanyo Denki America Inc.
FAN AXIAL 60X25MM 48VDC WIRE / Fan Tubeaxial 48VDC Square - 60mm L x 60mm H Ball 49.4 CFM (1.38m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 73.0 CFM (2.04m³/min) 4 Wire Leads
Lowest to $79.5901
Delta Electronics
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 21.8 CFM (0.610m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 60X15MM BALL 5VDC WIRE / Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 10.6 CFM (0.297m³/min) 3 Wire Leads
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess