Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343559-P87LPC762BD/PCA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87LPC762BD/PCA CAD Model

Description

The NXP P87LPC762BD/PCA is a highly integrated microcontroller tailored for a wide range of applications requiring low power consumption and high-performance processing. This device is part of the LPC family, which is renowned for its low-power core and a rich set of peripherals.

Key Features

  • Core: The P87LPC762BD/PCA is built around a high-performance 80C51 microcontroller core that operates at a frequency of up to 20 MHz. This core is optimized for low power consumption and includes 8 kB of on-chip static RAM.
  • Memory: It features 2 kB of on-chip EEPROM for non-volatile data storage, allowing for easy firmware updates and parameter storage without the need for external memory components.
  • I/O Ports: The microcontroller comes with multiple general-purpose I/O ports that support bidirectional and individually programmable pins, providing flexibility in interfacing with external devices and sensors.
  • Timers: Equipped with two 16-bit timers/counters, it allows for precise event counting and time-based operations, which are essential for real-time applications.
  • Communication Interfaces: Onboard serial communication capabilities include an enhanced UART for serial communication with peripheral devices and support for I2C-bus protocol, enabling easy connection to other microcontrollers and I2C compatible devices.
  • Analog-to-Digital Converter (ADC): An integrated 8-bit ADC provides the ability to convert analog signals into digital data, which can be used for sensor reading and data acquisition tasks.
  • Supply Voltage: The device operates within a supply voltage range of 2.4V to 3.6V, catering to battery-operated applications.
  • Power-Saving Modes: It includes several power-saving modes such as Idle and Power-down modes, which significantly reduce power consumption when the device is not in active use.

Applications

The NXP P87LPC762BD/PCA microcontroller is ideal for applications in the consumer electronics, automotive, industrial control, and communication sectors. Its low power consumption and rich feature set make it suitable for battery-powered devices, smart sensors, home automation, and other embedded systems that require efficient operation and connectivity.

Package and Quality

Encased in a compact SO20 package, the P87LPC762BD/PCA is designed for space-constrained applications. NXP's commitment to quality ensures that this microcontroller meets the stringent requirements of industrial standards, providing reliable performance in a variety of operating conditions.

You May Also Be Interested in

Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention