Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Rohm Semiconductor
Series LA-501DN
Packaging Bulk
Number of Characters 1
Dimension 0.689" H x 0.492" W x 0.276" D (17.50mm x 12.50mm x 7.00mm)
Digit/Alpha Size 0.51" (13.00mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 2V
Current - Test 10mA
Millicandela Rating 16mcd
Wavelength - Peak 650nm
Power Dissipation (Maximum) 480mW
Package 10-DIP (0.400", 10.16mm)
Win Source Part Number 778259-LA-501VD
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Family Name LA-501VD
Introduction Date February 13, 2000
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LA-501VD CAD Model

Description

The LA-501VD from Rohm Semiconductor is an optoelectronic product.

  • Packaging: Bulk
  • Product Type: 7-segment display
  • Common: Anode
  • Millicandela Rating: 16mcd
  • Voltage-Forward (Vf): 2V
  • Current-Test: 10mA
  • Win Source Part Number: 778259-LA-501VD
  • Supply and Demand Status: Limited

You May Also Be Interested in

Broadcom Limited
DISPLAY S40.8IN HER CA
Lowest to $14.7728
ECAD model for HDSP-3901-EF000
Broadcom Limited
LED 7-SEG 14.2MM CA HE RED RHD
Lowest to $2.9558
ECAD model for HDSP-5501-GH000
Broadcom Limited
DISPLAY 7SEGMENT HER CA 0.31"
Need more? Email Us
ECAD model for HDSP-U201
Rohm Semiconductor
DISPLAY 7SEG 14.6MM 1DGT GRN CC / Display Segmented Module 1DIGIT 8LED Green CC 10-Pin DIP Module Film
Lowest to $4.7481
ECAD model for LA-601ML
Broadcom Limited
DISPLAY 7SEGMENT HER CC 0.31"
Lowest to $3.0958
ECAD model for HDSP-U213
Kingbright
PDC54-11SRWA / Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Cathode 1.8V 10mA 0.835" H x 0.992" W x 0.317" D (21.20mm x 25.20mm x 8.05mm) 18-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for PDC54-11SRWA
Visual Communications Company - VCC
DISPLAY 7SEG 0.3" SGL GRN 10SMD / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.8V 20mA 0.512" H x 0.299" W x 0.122" D (13.00mm x 7.60mm x 3.10mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for DSM7UA30105
Broadcom Limited
DISPLAY 7SEGMENT HER CA 0.3"
Lowest to $3.0818
ECAD model for HDSP-A211
Broadcom Limited
10 mm and 13 mm Slim Font Seven Segment Displays | DISPLAY 7SEG HER CC 0.4"
Lowest to $0.9526
ECAD model for HDSP-303E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention