EN
  • EN
  • DE

DELL PEM620-NJVT7 - PowerEdge M620 NJVT7 Ask for custom qoute

Part No DELL PEM620-NJVT7 - PowerEdge M620 NJVT7 Ask for custom qoute
Manufacturer Dell
Catalog Server
Description PowerEdge M620 NJVT7 Ask for custom qoute
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1395907-DELL PEM620-NJVT7 - PowerEdge M620 NJVT7 Ask for custom qoute
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL PEM620-NJVT7 - PowerEdge M620 NJVT7 Ask for custom qoute CAD Model

Description

The Dell PowerEdge M620 model NJVT7 is a blade server that offers high-density computing capabilities, ideal for data centers and enterprises looking to maximize their server footprint efficiently. With support for dual Intel Xeon processors, the M620 delivers exceptional performance for a wide range of applications, from virtualization to high-performance computing. It supports multiple memory configurations, enabling significant workload optimization and efficiency. The server's compact design allows for a high number of blade servers to be housed within a single Dell M1000e chassis, optimizing space and power usage. The M620 is designed for scalability, allowing organizations to expand their computing resources as their needs grow. Custom quoting offers the flexibility to tailor the server's specifications to meet specific performance and budget requirements, making the M620 a versatile choice for enterprises seeking to enhance their IT infrastructure.

You May Also Be Interested in

Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess