EN
  • EN
  • DE

SUPERMICRO SYS-6028TR-DTR - SuperServer SYS-6028TR-DTR X10DRT-H 2U 12x3.5

Part No SUPERMICRO SYS-6028TR-DTR - SuperServer SYS-6028TR-DTR X10DRT-H 2U 12x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro 6028TR-DTR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435778-SUPERMICRO SYS-6028TR-DTR - SuperServer SYS-6028TR-DTR X10DRT-H 2U 12x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-6028TR-DTR - SuperServer SYS-6028TR-DTR X10DRT-H 2U 12x3.5 CAD Model

Description

The SUPERMICRO SYS-6028TR-DTR SuperServer is a highly efficient, dual-node server that offers exceptional performance and reliability for various applications. Engineered with the Intel Xeon processor E5-2600 v3/v4 family, it supports up to 2 CPUs per node, providing a powerful processing backbone. This SuperServer features the X10DRT-H motherboard in each node and accommodates 12x3.5"" hot-swap SAS/SATA drive bays, ensuring ample storage capacity and flexibility for high-demand environments. With a 2U form factor, it is designed for easy deployment in standard data center racks, optimizing space without compromising on performance. The system includes redundant power supplies, enhancing its reliability and uptime, crucial for mission-critical applications. Networking is robust, supported by dual 10GBase-T LAN with Intel X540, providing high-speed connectivity options. The SYS-6028TR-DTR emphasizes expandability and upgradability, featuring 8 DIMM slots per node for up to 1TB of ECC DDR4 memory, ensuring efficient handling of data-intensive tasks. This server is an ideal choice for businesses looking for a scalable, high-density solution for virtualization, cloud services, enterprise applications, and large-scale data storage.

You May Also Be Interested in

Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess