EN
  • EN
  • DE

DELL NPTFH - DRIVE FILLER 3.5 R-SERIES

Part No DELL NPTFH - DRIVE FILLER 3.5 R-SERIES
Manufacturer Dell
Catalog IT infrastructure Accessories
Description DRIVE FILLER 3.5 R-SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1388367-DELL NPTFH - DRIVE FILLER 3.5 R-SERIES
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL NPTFH - DRIVE FILLER 3.5 R-SERIES CAD Model

Description

The DELL NPTFH DRIVE FILLER 3.5 R-SERIES is a critical component designed for maintaining optimal airflow and ensuring the integrity of the server environment within Dell's R-Series rack servers. This drive filler is specifically engineered to fit into empty 3.5-inch hard drive bays. Its primary function is to prevent dust accumulation and maintain proper air circulation throughout the server, which is crucial for preserving the performance and longevity of the system’s components. Constructed from high-quality materials, the NPTFH drive filler seamlessly integrates with the chassis, maintaining the server's aesthetic while ensuring compliance with Dell's stringent standards for system integrity and reliability. Installation is straightforward, allowing for quick and easy placement or removal as your server's storage requirements evolve. For organizations seeking to optimize their Dell R-Series servers' operational efficiency, the DELL NPTFH is an indispensable accessory that contributes to system stability, cooling efficiency, and overall performance sustainability.

You May Also Be Interested in

EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess